Panasonic Chip Resistor - Surface Mount ERJ-3RSFR12V

Description
RES 0.12 OHM 1% 1/10W 0603
Datasheet
Description
RES 0.12 OHM 1% 1/10W 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-3RSFR12V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-3RSFR12V
Chip Resistor - Surface Mount ERJ-3RSFR12V
RES 0.12 OHM 1% 1/10W 0603

RES 0.12 OHM 1% 1/10W 0603

Supplier's Site Datasheet
Thick Film Resistor, 0.12 Ohm, 100Mw, 1%; Resistance Panasonic - 15R1446 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 0.12 Ohm, 100Mw, 1%; Resistance Panasonic
15R1446
Thick Film Resistor, 0.12 Ohm, 100Mw, 1%; Resistance Panasonic 15R1446
THICK FILM RESISTOR, 0.12 OHM, 100mW, 1%; Resistance:0.12ohm; Product Range:ERJ3R Series; Resistor Case / Package:0603 [1608 Metric]; Power Rating:100mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:1.6mmRoHS Compliant: Yes

THICK FILM RESISTOR, 0.12 OHM, 100mW, 1%; Resistance:0.12ohm; Product Range:ERJ3R Series; Resistor Case / Package:0603 [1608 Metric]; Power Rating:100mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:1.6mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-3RSFR12V 15R1446
Product Name Chip Resistor - Surface Mount Thick Film Resistor, 0.12 Ohm, 100Mw, 1%; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 0.1200 ohms 0.1200 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details