Panasonic Connectors,Interconnects ERJ-3RQJR68V

Description
Manufacturer: AMIS Category: Connectors,Interconn ects Package: 30-BSOP (0.433", 11.00mm Width) Exposed Pad Product Status: Active Resistance (Ohms): 8.2k Tolerance: ±20% Power (Watts): 30 W Composition: Wirewound Features: EEPROM Memory IC 512Kb (64K x 8) SPI 20 MHz 8-DFN-S (6x5) Package / Case: 8-SMD, No Lead
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors,Interconn ects Package: 30-BSOP (0.433", 11.00mm Width) Exposed Pad Product Status: Active Resistance (Ohms): 8.2k Tolerance: ±20% Power (Watts): 30 W Composition: Wirewound Features: EEPROM Memory IC 512Kb (64K x 8) SPI 20 MHz 8-DFN-S (6x5) Package / Case: 8-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Package: 30-BSOP (0.433", 11.00mm Width) Exposed Pad Product Status: Active Resistance (Ohms): 8.2k Tolerance: ±20% Power (Watts): 30 W Composition: Wirewound Features: EEPROM Memory IC 512Kb (64K x 8) SPI 20 MHz 8-DFN-S (6x5) Package / Case: 8-SMD, No Lead

Manufacturer: AMIS
Category: Connectors,Interconnects
Package: 30-BSOP (0.433", 11.00mm Width) Exposed Pad
Product Status: Active
Resistance (Ohms): 8.2k
Tolerance: ±20%
Power (Watts): 30 W
Composition: Wirewound
Features: EEPROM Memory IC 512Kb (64K x 8) SPI 20 MHz 8-DFN-S (6x5)
Package / Case: 8-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Assemblies - 1124-CKC.M12.GYMG-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Panel Mount
Current Rating 7.0 amps
View Details
2 suppliers
Connector/Terminal/Pin - 10701158 - Radwell International
Specs
Geometry Right Angle
View Details