Panasonic Res, R47, 5%, 0.1W, Thick Film, 0603; Resistance Panasonic ERJ-3RQJR47V

Description
RES, R47, 5%, 0.1W, THICK FILM, 0603; Resistance:0.47ohm; Product Range:ERJ3R Series; Resistor Case / Package:0603 [1608 Metric]; Power Rating:100mW; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Product Length:1.6mm RoHS Compliant: Yes
Description
RES, R47, 5%, 0.1W, THICK FILM, 0603; Resistance:0.47ohm; Product Range:ERJ3R Series; Resistor Case / Package:0603 [1608 Metric]; Power Rating:100mW; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Product Length:1.6mm RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Panasonic thick film chip resistor, part number 57AK2319, features a resistance value of 0.47 ohms with a tolerance of ±5%. It is designed for a power rating of 0.1W and comes in a compact 0603 package size (1.6mm x 0.8mm). This resistor is suitable for applications requiring low resistance and high precision, making it ideal for current sensing applications. It is compliant with RoHS standards and meets AEC-Q200 automotive reliability requirements. The resistor can be used in both reflow and flow soldering processes, ensuring versatility in manufacturing. Its low temperature coefficient of resistance (TCR) contributes to stable performance across varying temperatures.

Datasheet Summary
Powered by GS/AI

The Panasonic thick film chip resistor, part number 57AK2319, features a resistance value of 0.47 ohms with a tolerance of ±5%. It is designed for a power rating of 0.1W and comes in a compact 0603 package size (1.6mm x 0.8mm). This resistor is suitable for applications requiring low resistance and high precision, making it ideal for current sensing applications. It is compliant with RoHS standards and meets AEC-Q200 automotive reliability requirements. The resistor can be used in both reflow and flow soldering processes, ensuring versatility in manufacturing. Its low temperature coefficient of resistance (TCR) contributes to stable performance across varying temperatures.

Suppliers

Company
Product
Description
Supplier Links
Res, R47, 5%, 0.1W, Thick Film, 0603; Resistance Panasonic - 51W9727 - Newark, An Avnet Company
Chicago, IL, United States
Res, R47, 5%, 0.1W, Thick Film, 0603; Resistance Panasonic
51W9727
Res, R47, 5%, 0.1W, Thick Film, 0603; Resistance Panasonic 51W9727
RES, R47, 5%, 0.1W, THICK FILM, 0603; Resistance:0.47ohm; Product Range:ERJ3R Series; Resistor Case / Package:0603 [1608 Metric]; Power Rating:100mW; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Product Length:1.6mm RoHS Compliant: Yes

RES, R47, 5%, 0.1W, THICK FILM, 0603; Resistance:0.47ohm; Product Range:ERJ3R Series; Resistor Case / Package:0603 [1608 Metric]; Power Rating:100mW; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet
Res, R47, 5%, 0.1W, Thick Film, 0603; Resistance Panasonic - 57AK2319 - Newark, An Avnet Company
Chicago, IL, United States
Res, R47, 5%, 0.1W, Thick Film, 0603; Resistance Panasonic
57AK2319
Res, R47, 5%, 0.1W, Thick Film, 0603; Resistance Panasonic 57AK2319
RES, R47, 5%, 0.1W, THICK FILM, 0603; Resistance:0.47ohm; Product Range:ERJ3R Series; Resistor Case / Package:0603 [1608 Metric]; Power Rating:100mW; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Product Length:1.6mm RoHS Compliant: Yes

RES, R47, 5%, 0.1W, THICK FILM, 0603; Resistance:0.47ohm; Product Range:ERJ3R Series; Resistor Case / Package:0603 [1608 Metric]; Power Rating:100mW; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 51W9727
Product Name Res, R47, 5%, 0.1W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 0.4700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375550-PBV-R033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0330 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1622826-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 180 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers