Panasonic Resistance Panasonic ERJ-3RQFR82V.

Description
Resistance:0.82ohm; Product Range:ERJ3R Series; Resistor Case / Package:0603 [1608 Metric]; Power Rating:100mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Temperature Coefficient:± 300ppm/°C; Product Length:1.6mm RoHS Compliant: Yes
Datasheet
Description
Resistance:0.82ohm; Product Range:ERJ3R Series; Resistor Case / Package:0603 [1608 Metric]; Power Rating:100mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Temperature Coefficient:± 300ppm/°C; Product Length:1.6mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistance Panasonic - 27AC5303 - Newark, An Avnet Company
Chicago, IL, United States
Resistance Panasonic
27AC5303
Resistance Panasonic 27AC5303
Resistance:0.82ohm; Product Range:ERJ3R Series; Resistor Case / Package:0603 [1608 Metric]; Power Rating:100mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Temperature Coefficient:± 300ppm/°C; Product Length:1.6mm RoHS Compliant: Yes

Resistance:0.82ohm; Product Range:ERJ3R Series; Resistor Case / Package:0603 [1608 Metric]; Power Rating:100mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Temperature Coefficient:± 300ppm/°C; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 27AC5303
Product Name Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 0.8200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Chassis Mount Resistors - 1311303 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Analog Sensor - Bus Bar Shunt with NTC - BSS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details