Panasonic SMD 0.68 Ohm 100mW Resistor ERJ-3RQFR68V

Description
0603 SMD Current Sense Resistor, 0.68 Ohm, 1% Tol, 100mW, Thick Film Product overview: ERJ-3RQFR68V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.68 Ohm, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.68 Ohm, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3RQFR68V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
0603 SMD Current Sense Resistor, 0.68 Ohm, 1% Tol, 100mW, Thick Film Product overview: ERJ-3RQFR68V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.68 Ohm, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.68 Ohm, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3RQFR68V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 0.68 Ohm 100mW Resistor - 52-ERJ-3RQFR68V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.68 Ohm 100mW Resistor
52-ERJ-3RQFR68V
SMD 0.68 Ohm 100mW Resistor 52-ERJ-3RQFR68V
0603 SMD Current Sense Resistor, 0.68 Ohm, 1% Tol, 100mW, Thick Film Product overview: ERJ-3RQFR68V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.68 Ohm, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.68 Ohm, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3RQFR68V can be used for catalog matching and distributor lookup.

0603 SMD Current Sense Resistor, 0.68 Ohm, 1% Tol, 100mW, Thick Film Product overview: ERJ-3RQFR68V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.68 Ohm, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.68 Ohm, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3RQFR68V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Thick Film Resistor, 0.68 Ohm, 100Mw, 1%; Resistance Panasonic - 15R1431 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 0.68 Ohm, 100Mw, 1%; Resistance Panasonic
15R1431
Thick Film Resistor, 0.68 Ohm, 100Mw, 1%; Resistance Panasonic 15R1431
THICK FILM RESISTOR, 0.68 OHM, 100mW, 1%; Resistance:0.68ohm; Product Range:ERJ3R Series; Resistor Case / Package:0603 [1608 Metric]; Power Rating:100mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:1.6mmRoHS Compliant: Yes

THICK FILM RESISTOR, 0.68 OHM, 100mW, 1%; Resistance:0.68ohm; Product Range:ERJ3R Series; Resistor Case / Package:0603 [1608 Metric]; Power Rating:100mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:1.6mmRoHS Compliant: Yes

Supplier's Site Datasheet
Thick Film Resistor, 0.68 Ohm, 100Mw, 1%, Full Reel; Resistance Panasonic - 97W7592 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 0.68 Ohm, 100Mw, 1%, Full Reel; Resistance Panasonic
97W7592
Thick Film Resistor, 0.68 Ohm, 100Mw, 1%, Full Reel; Resistance Panasonic 97W7592
THICK FILM RESISTOR, 0.68 OHM, 100mW, 1%, FULL REEL; Resistance:0.68ohm; Product Range:ERJ3R Series; Resistor Case / Package:0603 [1608 Metric]; Power Rating:100mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film RoHS Compliant: Yes

THICK FILM RESISTOR, 0.68 OHM, 100mW, 1%, FULL REEL; Resistance:0.68ohm; Product Range:ERJ3R Series; Resistor Case / Package:0603 [1608 Metric]; Power Rating:100mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 52-ERJ-3RQFR68V 15R1431 97W7592
Product Name SMD 0.68 Ohm 100mW Resistor Thick Film Resistor, 0.68 Ohm, 100Mw, 1%; Resistance Panasonic Thick Film Resistor, 0.68 Ohm, 100Mw, 1%, Full Reel; Resistance Panasonic
Technology / Construction THICK FILM Thick Film (Chip) Thick Film (Chip)
Resistance Range 0.6800 ohms 0.6800 ohms 0.6800 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2CT52R221JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details