Panasonic Res, R51, 1%, 0.1W, Thick Film, 0603; Resistance Panasonic ERJ-3RQFR51V

Description
RES, R51, 1%, 0.1W, THICK FILM, 0603; Resistance:0.51ohm; Product Range:ERJ3R Series; Resistor Case / Package:0603 [1608 Metric]; Power Rating:100mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:1.6mm RoHS Compliant: Yes
Description
RES, R51, 1%, 0.1W, THICK FILM, 0603; Resistance:0.51ohm; Product Range:ERJ3R Series; Resistor Case / Package:0603 [1608 Metric]; Power Rating:100mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:1.6mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, R51, 1%, 0.1W, Thick Film, 0603; Resistance Panasonic - 51W9702 - Newark, An Avnet Company
Chicago, IL, United States
Res, R51, 1%, 0.1W, Thick Film, 0603; Resistance Panasonic
51W9702
Res, R51, 1%, 0.1W, Thick Film, 0603; Resistance Panasonic 51W9702
RES, R51, 1%, 0.1W, THICK FILM, 0603; Resistance:0.51ohm; Product Range:ERJ3R Series; Resistor Case / Package:0603 [1608 Metric]; Power Rating:100mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:1.6mm RoHS Compliant: Yes

RES, R51, 1%, 0.1W, THICK FILM, 0603; Resistance:0.51ohm; Product Range:ERJ3R Series; Resistor Case / Package:0603 [1608 Metric]; Power Rating:100mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 51W9702
Product Name Res, R51, 1%, 0.1W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 0.5100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Optoelectronics - Lenses -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C562J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details