Panasonic Resistor, Thick Film, 5.6Ohm, 100Mw, +/-1%; Resistance Panasonic ERJ-3RQF5R6V

Description
RESISTOR, THICK FILM, 5.6OHM, 100mW, +/-1%; Resistance:5.6ohm; Product Range:ERJ3R Series; Resistor Case / Package:0603 [1608 Metric]; Power Rating:100mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film RoHS Compliant: Yes
Description
RESISTOR, THICK FILM, 5.6OHM, 100mW, +/-1%; Resistance:5.6ohm; Product Range:ERJ3R Series; Resistor Case / Package:0603 [1608 Metric]; Power Rating:100mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor, Thick Film, 5.6Ohm, 100Mw, +/-1%; Resistance Panasonic - 53W8454 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 5.6Ohm, 100Mw, +/-1%; Resistance Panasonic
53W8454
Resistor, Thick Film, 5.6Ohm, 100Mw, +/-1%; Resistance Panasonic 53W8454
RESISTOR, THICK FILM, 5.6OHM, 100mW, +/-1%; Resistance:5.6ohm; Product Range:ERJ3R Series; Resistor Case / Package:0603 [1608 Metric]; Power Rating:100mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film RoHS Compliant: Yes

RESISTOR, THICK FILM, 5.6OHM, 100mW, +/-1%; Resistance:5.6ohm; Product Range:ERJ3R Series; Resistor Case / Package:0603 [1608 Metric]; Power Rating:100mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film RoHS Compliant: Yes

Supplier's Site
Thick Film Resistor, 5.6Ohm, 100Mw, +/-1%; Resistance Panasonic - 53W8369 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 5.6Ohm, 100Mw, +/-1%; Resistance Panasonic
53W8369
Thick Film Resistor, 5.6Ohm, 100Mw, +/-1%; Resistance Panasonic 53W8369
THICK FILM RESISTOR, 5.6OHM, 100mW, +/-1%; Resistance:5.6ohm; Product Range:ERJ3R Series; Resistor Case / Package:0603 [1608 Metric]; Power Rating:100mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:1.6mmRoHS Compliant: Yes

THICK FILM RESISTOR, 5.6OHM, 100mW, +/-1%; Resistance:5.6ohm; Product Range:ERJ3R Series; Resistor Case / Package:0603 [1608 Metric]; Power Rating:100mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:1.6mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 53W8454 53W8369
Product Name Resistor, Thick Film, 5.6Ohm, 100Mw, +/-1%; Resistance Panasonic Thick Film Resistor, 5.6Ohm, 100Mw, +/-1%; Resistance Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Resistance Range 5.6 ohms 5.6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R200JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Shunt Resistor - Two Terminal Surface Mount - CMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details