Panasonic Thick Film Resistor, 1.8 Ohm, 100Mw, 1%; Resistance Panasonic ERJ-3RQF1R8V

Description
THICK FILM RESISTOR, 1.8 OHM, 100mW, 1%; Resistance:1.8ohm; Product Range:ERJ3R Series; Resistor Case / Package:0603 [1608 Metric]; Power Rating:100mW; Resistance Tolerance:± 1%; Resistor Element Type:Thick Film; No. of Pins:2Pins RoHS Compliant: Yes
Description
THICK FILM RESISTOR, 1.8 OHM, 100mW, 1%; Resistance:1.8ohm; Product Range:ERJ3R Series; Resistor Case / Package:0603 [1608 Metric]; Power Rating:100mW; Resistance Tolerance:± 1%; Resistor Element Type:Thick Film; No. of Pins:2Pins RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistor, 1.8 Ohm, 100Mw, 1%; Resistance Panasonic - 15R1436 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 1.8 Ohm, 100Mw, 1%; Resistance Panasonic
15R1436
Thick Film Resistor, 1.8 Ohm, 100Mw, 1%; Resistance Panasonic 15R1436
THICK FILM RESISTOR, 1.8 OHM, 100mW, 1%; Resistance:1.8ohm; Product Range:ERJ3R Series; Resistor Case / Package:0603 [1608 Metric]; Power Rating:100mW; Resistance Tolerance:± 1%; Resistor Element Type:Thick Film; No. of Pins:2Pins RoHS Compliant: Yes

THICK FILM RESISTOR, 1.8 OHM, 100mW, 1%; Resistance:1.8ohm; Product Range:ERJ3R Series; Resistor Case / Package:0603 [1608 Metric]; Power Rating:100mW; Resistance Tolerance:± 1%; Resistor Element Type:Thick Film; No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 15R1436
Product Name Thick Film Resistor, 1.8 Ohm, 100Mw, 1%; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 1.8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3300 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Surface Mount Resistors - 1363314 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Resistor - 52-BVT-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C391J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers