Panasonic Res, 1R2, 1%, 0.1W, Thick Film, 0603; Resistance Panasonic ERJ-3RQF1R2V

Description
RES, 1R2, 1%, 0.1W, THICK FILM, 0603; Resistance:1.2ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Current Sense; Voltage Rating:- RoHS Compliant: Yes
Datasheet
Description
RES, 1R2, 1%, 0.1W, THICK FILM, 0603; Resistance:1.2ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Current Sense; Voltage Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1R2, 1%, 0.1W, Thick Film, 0603; Resistance Panasonic - 56W0589 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R2, 1%, 0.1W, Thick Film, 0603; Resistance Panasonic
56W0589
Res, 1R2, 1%, 0.1W, Thick Film, 0603; Resistance Panasonic 56W0589
RES, 1R2, 1%, 0.1W, THICK FILM, 0603; Resistance:1.2ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Current Sense; Voltage Rating:- RoHS Compliant: Yes

RES, 1R2, 1%, 0.1W, THICK FILM, 0603; Resistance:1.2ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Current Sense; Voltage Rating:- RoHS Compliant: Yes

Supplier's Site
Res, 1R2, 1%, 0.1W, Thick Film, 0603; Resistance Panasonic - 57AK2310 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R2, 1%, 0.1W, Thick Film, 0603; Resistance Panasonic
57AK2310
Res, 1R2, 1%, 0.1W, Thick Film, 0603; Resistance Panasonic 57AK2310
RES, 1R2, 1%, 0.1W, THICK FILM, 0603; Resistance:1.2ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Current Sense; Voltage Rating:- RoHS Compliant: Yes

RES, 1R2, 1%, 0.1W, THICK FILM, 0603; Resistance:1.2ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Current Sense; Voltage Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 56W0589
Product Name Res, 1R2, 1%, 0.1W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Category / Application Current Sensing
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R162JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details