THICK FILM CHIP RESISTOR ROHS COMPLIANT: YES
RES 453K OHM 0.5% 1/10W 0603
| Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Resistors | Chip Resistors |
| Product Number | 79AC6429 | ERJ-3RED4533V |
| Product Name | Thick Film Chip Resistor Rohs Compliant Panasonic | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Standards and Certifications | RoHS | |
| Resistance Range | 453000 ohms |