RES 10.5 OHM 0.5% 1/10W 0603
THICK FILM CHIP RESISTOR ROHS COMPLIANT: YES
| ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Chip Resistors | Resistors |
| Product Number | ERJ-3RED10R5V | 79AC6295 |
| Product Name | Chip Resistor - Surface Mount | Thick Film Chip Resistor Rohs Compliant Panasonic |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Resistance Range | 10.5 ohms | |
| Tolerance | 0.5000 +/- % | |
| Power Rating | 0.1000 watts |