THICK FILM CHIP RESISTOR ROHS COMPLIANT: YES
RES 97.6K OHM 0.5% 1/10W 0603
| Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Resistors | Chip Resistors |
| Product Number | 79AC6293 | ERJ-3RBD9762V |
| Product Name | Thick Film Chip Resistor Rohs Compliant Panasonic | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Standards and Certifications | RoHS | |
| Resistance Range | 97600 ohms |