RES 590 OHM 0.5% 1/10W 0603 Product overview: ERJ-3RBD5900V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 590 OHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 590 OHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3RBD5900V can be used for catalog matching and distributor lookup.
Manufacturer: Panasonic
Win Source Part Number: 871001-ERJ-3RBD5900V
Series: ERJ-3RB
Operating Temperature Range: -55°C ~ 125°C
Features: 590 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Package: 0603 (1608 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 0603
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 28 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
THICK FILM CHIP RESISTOR ROHS COMPLIANT: YES
RES 590 OHM 0.5% 1/10W 0603
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | 52-ERJ-3RBD5900V | 871001-ERJ-3RBD5900V | 79AC6237 | ERJ-3RBD5900V |
| Product Name | 590 OHM 10W Resistor | Chip Resistor - Surface Mount - ERJ-3RBD5900V | Thick Film Chip Resistor Rohs Compliant Panasonic | Chip Resistor - Surface Mount |
| Technology / Construction | Thick Film | MetalFilm; Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 0603 (1608 Metric) | |||
| Resistance Range | 590 ohms | 590 ohms | ||
| Operating DC Voltage | 50 volts | |||
| Operating AC Voltage | 50 volts |