Win Source Part Number: 1057667-ERJ-3RBD5622
Category: Resistors>Chip Resistor - Surface Mount
Series: ERJ-3RB
Features: Automotive AEC-Q200
Package: Tape & Reel (TR)
Height - Seated (Max): 0.022" (0.55mm)
Standard Package: 5,000
Tolerance: ±0.5%
Temperature Coefficient: ±50ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.1W, 1/10W
Composition: Thick Film
Number of Terminations: 2
Resistance: 56.2 kOhms
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Alternative Parts (Cross-Reference): ERJ-3RBD5622VERJ3RBD
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: Panasonic Electronic Components
Other Names: ERJ3RBD5622V
Base Product Number: ERJ-3RB
RES 56.2K OHM 0.5% 1/10W 0603 Product overview: ERJ-3RBD5622V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3RBD5622V can be used for catalog matching and distributor lookup.
THICK FILM CHIP RESISTOR ROHS COMPLIANT: YES
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 1057667-ERJ-3RBD5622V | 52-ERJ-3RBD5622V | 79AC6234 |
| Product Name | Resistors - Chip Resistor - Surface Mount | 10W Resistor | Thick Film Chip Resistor Rohs Compliant Panasonic |
| Technology / Construction | MetalFilm; Thick Film (Chip) | Thick Film | Thick Film (Chip) |
| Resistance Range | 56200 ohms | 56200 ohms | |
| Tolerance | 0.5000 +/- % | ||
| Temperature Coefficient | 50 ±ppm/°C | ||
| Power Rating | 0.1000 watts |