Manufacturer: Panasonic
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1057666-ERJ-3RBD4022
Mounting: SMD (SMT)
Tolerance: 0.5 %
Resistance: 40.2 kΩ
Power Rating: 100 mW
Categories: OEM Parts(C-E)
Case / Package: 0603
Alternative Parts (Cross-Reference): RT0603DRE0740K2L; RT0603DRD0740K2L; ERJ-PB3D4022V; ERJ3RBD4302V; ERJ3RBD3902V; RT0603DRD0737K4LERJ3
Popularity: Low
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1057666-ERJ-3RBD4022V |
| Product Name | OEM Parts - OEM Parts (C - E) - ERJ-3RBD4022V |