Panasonic SMD 10W Resistor ERJ-3RBD4022V

Description
RES 40.2K OHM 1/10W .5% 0603 SMD Product overview: ERJ-3RBD4022V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3RBD4022V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 40.2K OHM 1/10W .5% 0603 SMD Product overview: ERJ-3RBD4022V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3RBD4022V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 10W Resistor - 52-ERJ-3RBD4022V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10W Resistor
52-ERJ-3RBD4022V
SMD 10W Resistor 52-ERJ-3RBD4022V
RES 40.2K OHM 1/10W .5% 0603 SMD Product overview: ERJ-3RBD4022V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3RBD4022V can be used for catalog matching and distributor lookup.

RES 40.2K OHM 1/10W .5% 0603 SMD Product overview: ERJ-3RBD4022V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3RBD4022V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Thick Film Chip R, 0603, 0.5%, Precision Rohs Compliant Panasonic - 80Y2760 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Chip R, 0603, 0.5%, Precision Rohs Compliant Panasonic
80Y2760
Thick Film Chip R, 0603, 0.5%, Precision Rohs Compliant Panasonic 80Y2760
Thick Film Chip R, 0603, 0.5%, Precision RoHS Compliant: Yes

Thick Film Chip R, 0603, 0.5%, Precision RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 52-ERJ-3RBD4022V 80Y2760
Product Name SMD 10W Resistor Thick Film Chip R, 0603, 0.5%, Precision Rohs Compliant Panasonic
Technology / Construction Thick Film Thick Film (Chip)
Mounting / Packaging 0603 (1608 Metric) 0603
Resistance Range 40200 ohms
Power Rating 0.1000 watts
Operating DC Voltage 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

0.0015 OHM 10W Resistor - 53-PBV-R0015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0015 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details