Panasonic Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 39 Kohm, 100 Mw, 0.5%, 50 V Rohs Compliant Panasonic ERJ-3RBD3902V

Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 39 kohm, 100 mW, - 0.5%, 50 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 39 kohm, 100 mW, - 0.5%, 50 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 39 Kohm, 100 Mw, 0.5%, 50 V Rohs Compliant Panasonic - 51W9652 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 39 Kohm, 100 Mw, 0.5%, 50 V Rohs Compliant Panasonic
51W9652
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 39 Kohm, 100 Mw, 0.5%, 50 V Rohs Compliant Panasonic 51W9652
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 39 kohm, 100 mW, - 0.5%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 39 kohm, 100 mW, - 0.5%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 51W9652
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 39 Kohm, 100 Mw, 0.5%, 50 V Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Through Hole Resistors - 1580284 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Resistors - Chip Resistor - Surface Mount - 1375453-BVE-A-R001-1.0 - Win Source Electronics
Specs
Resistance Range 1.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
BPR Rectangular Metal Plate -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Category / Application Current Sensing
Mounting / Packaging ThroughHole; Axial Leads
Resistance Range 0.0100 to 1 ohms
View Details