Manufacturer: Panasonic
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1048998-ERJ-3RBD362V
Packaging: Cut Tape
Voltage Rating: 50 V
Mounting: SMD (SMT)
Tolerance: 0.5 %
Temperature Coefficient: 50 ppm/°C
Composition: Thick Film
Resistance: 3.6 kΩ
Power Rating: 100 mW
Categories: OEM Parts(C-E)
Case / Package: 1608
Case / Package: 0603
Alternative Parts (Cross-Reference): ERJ-3RBD362VERJ3RBD3
Popularity: Low
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
Case Code (Imperial): 0603
Voltage Rating (DC): 50 V
REACH SVHC: Unknown
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1048998-ERJ-3RBD362V |
| Product Name | OEM Parts - OEM Parts (C - E) - ERJ-3RBD362V |