Manufacturer: Panasonic
Win Source Part Number: 870998-ERJ-3RBD2942V
Series: ERJ-3RB
Operating Temperature Range: -55°C ~ 125°C
Features: 29.4 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Package: 0603 (1608 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 0603
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 28 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
RES 29.4K OHM 0.5% 1/10W 0603 Product overview: ERJ-3RBD2942V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3RBD2942V can be used for catalog matching and distributor lookup.
THICK FILM CHIP RESISTOR ROHS COMPLIANT: YES
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 870998-ERJ-3RBD2942V | 52-ERJ-3RBD2942V | 79AC6154 |
| Product Name | Chip Resistor - Surface Mount - ERJ-3RBD2942V | 10W Resistor | Thick Film Chip Resistor Rohs Compliant Panasonic |
| Technology / Construction | MetalFilm; Thick Film (Chip) | Thick Film | Thick Film (Chip) |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Mounting / Packaging | 0603 (1608 Metric) | ||
| Resistance Range | 29400 ohms | ||
| Power Rating | 0.1000 watts |