Panasonic Chip Resistor - Surface Mount ERJ-3RBD2702V

Description
RES 27K OHM 0.5% 1/10W 0603
Description
RES 27K OHM 0.5% 1/10W 0603
Datasheet
Datasheet Summary
Powered by GS/AI

The Thick Film Chip Resistor from Panasonic, part number 57AK2284, is a precision resistor designed for high reliability and compatibility with automated placement machines. It features a small size and lightweight construction, making it suitable for various applications. The resistor has a low resistance tolerance of ±0.5% and is compliant with AEC-Q200 standards, ensuring its reliability in automotive applications. It is RoHS compliant and can be used with both reflow and flow soldering techniques. The operating temperature range is from -55°C to +155°C, which allows for versatility in different environments. The product is packaged for easy handling, with options for punched and pressed carrier taping. This resistor is ideal for engineers looking for a dependable component for their electronic designs.

Datasheet Summary
Powered by GS/AI

The Thick Film Chip Resistor from Panasonic, part number 57AK2284, is a precision resistor designed for high reliability and compatibility with automated placement machines. It features a small size and lightweight construction, making it suitable for various applications. The resistor has a low resistance tolerance of ±0.5% and is compliant with AEC-Q200 standards, ensuring its reliability in automotive applications. It is RoHS compliant and can be used with both reflow and flow soldering techniques. The operating temperature range is from -55°C to +155°C, which allows for versatility in different environments. The product is packaged for easy handling, with options for punched and pressed carrier taping. This resistor is ideal for engineers looking for a dependable component for their electronic designs.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-3RBD2702V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-3RBD2702V
Chip Resistor - Surface Mount ERJ-3RBD2702V
RES 27K OHM 0.5% 1/10W 0603

RES 27K OHM 0.5% 1/10W 0603

Supplier's Site Datasheet
Thick Film Chip Resistor Rohs Compliant Panasonic - 57AK2284 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Chip Resistor Rohs Compliant Panasonic
57AK2284
Thick Film Chip Resistor Rohs Compliant Panasonic 57AK2284
THICK FILM CHIP RESISTOR ROHS COMPLIANT: YES

THICK FILM CHIP RESISTOR ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-3RBD2702V 57AK2284
Product Name Chip Resistor - Surface Mount Thick Film Chip Resistor Rohs Compliant Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 27000 ohms
Tolerance 0.5000 +/- %
Power Rating 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176074-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7500 ohms
View Details
4 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details