Manufacturer: Panasonic
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1057662-ERJ-3RBD2612
Mounting: SMD (SMT)
Tolerance: 0.5 %
Resistance: 26.1 kΩ
Power Rating: 100 mW
Categories: OEM Parts(C-E)
Case / Package: 0603
Alternative Parts (Cross-Reference): ERA3AED273V; ERJ-PB3D2612V; RT0603DRD0726K1L; RT0603DRE0726K1L; ERJ3RBD2402V; RK73H1JTTD2702DERJ3R
Popularity: Low
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1057662-ERJ-3RBD2612V |
| Product Name | OEM Parts - OEM Parts (C - E) - ERJ-3RBD2612V |