Manufacturer: Panasonic
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1057661-ERJ-3RBD1621
Mounting: SMD (SMT)
Tolerance: 0.5 %
Temperature Coefficient: 50 ppm/°C
Resistance: 1.62 kΩ
Power Rating: 100 mW
Categories: OEM Parts(C-E)
Case / Package: 0603
Alternative Parts (Cross-Reference): ERJ3RBD1601V; ERJ-3RBD152V; MCT06030C1621FP500; CPF0603F1K65C1; CPF0603F1K69C1; ERA3AED152VERJ3RBD16
Popularity: Low
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -55 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1057661-ERJ-3RBD1621V |
| Product Name | OEM Parts - OEM Parts (C - E) - ERJ-3RBD1621V |