Panasonic Chip Resistor - Surface Mount - ERJ-3RBD1472V ERJ-3RBD1472V

Description
Manufacturer: Panasonic Win Source Part Number: 918623-ERJ-3RBD1472V Series: ERJ-3RB Operating Temperature Range: -55°C ~ 125°C Features: 14.7 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film Package: 0603 (1608 Metric) Package: Reel - TR Categories: Resistors Case / Package: 0603 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 28 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: ERJ-3RBD1472V-ND, Q6979215BT, ERJ-3RBD1472V-NDL, P122431TR, P122431CT, P122431DKR
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 918623-ERJ-3RBD1472V Series: ERJ-3RB Operating Temperature Range: -55°C ~ 125°C Features: 14.7 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film Package: 0603 (1608 Metric) Package: Reel - TR Categories: Resistors Case / Package: 0603 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 28 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: ERJ-3RBD1472V-ND, Q6979215BT, ERJ-3RBD1472V-NDL, P122431TR, P122431CT, P122431DKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERJ-3RBD1472V
918623-ERJ-3RBD1472V
Chip Resistor - Surface Mount - ERJ-3RBD1472V 918623-ERJ-3RBD1472V
Manufacturer: Panasonic Win Source Part Number: 918623-ERJ-3RBD1472V Series: ERJ-3RB Operating Temperature Range: -55°C ~ 125°C Features: 14.7 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film Package: 0603 (1608 Metric) Package: Reel - TR Categories: Resistors Case / Package: 0603 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 28 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: ERJ-3RBD1472V-ND, Q6979215BT, ERJ-3RBD1472V-NDL, P122431TR, P122431CT, P122431DKR

Manufacturer: Panasonic
Win Source Part Number: 918623-ERJ-3RBD1472V
Series: ERJ-3RB
Operating Temperature Range: -55°C ~ 125°C
Features: 14.7 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Package: 0603 (1608 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 0603
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 28 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: ERJ-3RBD1472V-ND, Q6979215BT, ERJ-3RBD1472V-NDL, P122431TR, P122431CT, P122431DKR

Buy Now Datasheet
SMD 14.7KOHM 10W Resistor - 52-ERJ-3RBD1472V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 14.7KOHM 10W Resistor
52-ERJ-3RBD1472V
SMD 14.7KOHM 10W Resistor 52-ERJ-3RBD1472V
RES SMD 14.7KOHM 0.5% 1/10W 0603 Product overview: ERJ-3RBD1472V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 14.7KOHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 14.7KOHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3RBD1472V can be used for catalog matching and distributor lookup.

RES SMD 14.7KOHM 0.5% 1/10W 0603 Product overview: ERJ-3RBD1472V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 14.7KOHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 14.7KOHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3RBD1472V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Thick Film Chip R, 0603, 0.5%, Precision Rohs Compliant Panasonic - 05X7475 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Chip R, 0603, 0.5%, Precision Rohs Compliant Panasonic
05X7475
Thick Film Chip R, 0603, 0.5%, Precision Rohs Compliant Panasonic 05X7475
THICK FILM CHIP R, 0603, 0.5%, PRECISION ROHS COMPLIANT: YES

THICK FILM CHIP R, 0603, 0.5%, PRECISION ROHS COMPLIANT: YES

Supplier's Site Datasheet
Thick Film Chip R, 0603, 0.5%, Precision Rohs Compliant Panasonic - 57AK2276 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Chip R, 0603, 0.5%, Precision Rohs Compliant Panasonic
57AK2276
Thick Film Chip R, 0603, 0.5%, Precision Rohs Compliant Panasonic 57AK2276
THICK FILM CHIP R, 0603, 0.5%, PRECISION ROHS COMPLIANT: YES

THICK FILM CHIP R, 0603, 0.5%, PRECISION ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 918623-ERJ-3RBD1472V 52-ERJ-3RBD1472V 05X7475
Product Name Chip Resistor - Surface Mount - ERJ-3RBD1472V SMD 14.7KOHM 10W Resistor Thick Film Chip R, 0603, 0.5%, Precision Rohs Compliant Panasonic
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film Thick Film (Chip)
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 155 C (-67 to 311 F)
Mounting / Packaging 0603 (1608 Metric) 0603
Resistance Range 14700 ohms
Power Rating 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 1260403 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1225 (3264m)
Standards and Certifications RoHS
View Details
Through Hole Resistors - 4756331 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers