Panasonic 10W Resistor ERJ-3RBD104V

Description
RES 100K OHM 0.5% 1/10W 0603 Product overview: ERJ-3RBD104V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3RBD104V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 100K OHM 0.5% 1/10W 0603 Product overview: ERJ-3RBD104V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3RBD104V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10W Resistor - 52-ERJ-3RBD104V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10W Resistor
52-ERJ-3RBD104V
10W Resistor 52-ERJ-3RBD104V
RES 100K OHM 0.5% 1/10W 0603 Product overview: ERJ-3RBD104V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3RBD104V can be used for catalog matching and distributor lookup.

RES 100K OHM 0.5% 1/10W 0603 Product overview: ERJ-3RBD104V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3RBD104V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Thick Film Chip R, 0603, 0.5%, Precision Rohs Compliant Panasonic - 79AC6044 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Chip R, 0603, 0.5%, Precision Rohs Compliant Panasonic
79AC6044
Thick Film Chip R, 0603, 0.5%, Precision Rohs Compliant Panasonic 79AC6044
THICK FILM CHIP R, 0603, 0.5%, PRECISION ROHS COMPLIANT: YES

THICK FILM CHIP R, 0603, 0.5%, PRECISION ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 52-ERJ-3RBD104V 79AC6044
Product Name 10W Resistor Thick Film Chip R, 0603, 0.5%, Precision Rohs Compliant Panasonic
Technology / Construction Thick Film Thick Film (Chip)
Mounting / Packaging 0603 (1608 Metric) 0603
Resistance Range 100000 ohms
Power Rating 0.0630 watts
Operating DC Voltage 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176091-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 84.5 ohms
View Details
3 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - KVM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details