Panasonic Chip Resistor - Surface Mount - ERJ-3RBD1002V ERJ-3RBD1002V

Description
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 965959-ERJ-3RBD1002V Packaging: Cut Tape Termination: SMD/SMT Voltage Rating: 50 V Length: 1.6 mm Contact Plating: Tin Mounting: SMD (SMT) Tolerance: 0.5 % Temperature Coefficient: 50 ppm/°C Military Standard: Not Composition: Thick Film Height: 450 µm Number of Terminations: 2 Resistance: 10 kΩ Power Rating: 100 mW Width: 787.4 µm Categories: Chip Resistor - Surface Mount Case / Package: 1608 Case / Package: 0603 Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 800 µm Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Schedule B: 8533210045 Case Code (Imperial): 0603 Voltage Rating (DC): 50 V REACH SVHC: No SVHC Max Power Dissipation: 63 mW
Request a Quote Datasheet
Description
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 965959-ERJ-3RBD1002V Packaging: Cut Tape Termination: SMD/SMT Voltage Rating: 50 V Length: 1.6 mm Contact Plating: Tin Mounting: SMD (SMT) Tolerance: 0.5 % Temperature Coefficient: 50 ppm/°C Military Standard: Not Composition: Thick Film Height: 450 µm Number of Terminations: 2 Resistance: 10 kΩ Power Rating: 100 mW Width: 787.4 µm Categories: Chip Resistor - Surface Mount Case / Package: 1608 Case / Package: 0603 Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 800 µm Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Schedule B: 8533210045 Case Code (Imperial): 0603 Voltage Rating (DC): 50 V REACH SVHC: No SVHC Max Power Dissipation: 63 mW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-3RBD1002V - 965959-ERJ-3RBD1002V - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERJ-3RBD1002V
965959-ERJ-3RBD1002V
Chip Resistor - Surface Mount - ERJ-3RBD1002V 965959-ERJ-3RBD1002V
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 965959-ERJ-3RBD1002V Packaging: Cut Tape Termination: SMD/SMT Voltage Rating: 50 V Length: 1.6 mm Contact Plating: Tin Mounting: SMD (SMT) Tolerance: 0.5 % Temperature Coefficient: 50 ppm/°C Military Standard: Not Composition: Thick Film Height: 450 µm Number of Terminations: 2 Resistance: 10 kΩ Power Rating: 100 mW Width: 787.4 µm Categories: Chip Resistor - Surface Mount Case / Package: 1608 Case / Package: 0603 Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 800 µm Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Schedule B: 8533210045 Case Code (Imperial): 0603 Voltage Rating (DC): 50 V REACH SVHC: No SVHC Max Power Dissipation: 63 mW

Manufacturer: Panasonic
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 965959-ERJ-3RBD1002V
Packaging: Cut Tape
Termination: SMD/SMT
Voltage Rating: 50 V
Length: 1.6 mm
Contact Plating: Tin
Mounting: SMD (SMT)
Tolerance: 0.5 %
Temperature Coefficient: 50 ppm/°C
Military Standard: Not
Composition: Thick Film
Height: 450 µm
Number of Terminations: 2
Resistance: 10 kΩ
Power Rating: 100 mW
Width: 787.4 µm
Categories: Chip Resistor - Surface Mount
Case / Package: 1608
Case / Package: 0603
Popularity: Low
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Depth: 800 µm
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -55 °C
Schedule B: 8533210045
Case Code (Imperial): 0603
Voltage Rating (DC): 50 V
REACH SVHC: No SVHC
Max Power Dissipation: 63 mW

Buy Now
SMD 50V 63mW Resistor - 52-ERJ-3RBD1002V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 50V 63mW Resistor
52-ERJ-3RBD1002V
SMD 50V 63mW Resistor 52-ERJ-3RBD1002V
10kR 0.5% 0603 Thick Film SMD Resistor, 50V, 63mW Product overview: ERJ-3RBD1002V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 63mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50V, 63mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3RBD1002V can be used for catalog matching and distributor lookup.

10kR 0.5% 0603 Thick Film SMD Resistor, 50V, 63mW Product overview: ERJ-3RBD1002V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 63mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50V, 63mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3RBD1002V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Thick Film Chip R, 0603, 0.5%, Precision Rohs Compliant Panasonic - 57AK2270 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Chip R, 0603, 0.5%, Precision Rohs Compliant Panasonic
57AK2270
Thick Film Chip R, 0603, 0.5%, Precision Rohs Compliant Panasonic 57AK2270
THICK FILM CHIP R, 0603, 0.5%, PRECISION ROHS COMPLIANT: YES

THICK FILM CHIP R, 0603, 0.5%, PRECISION ROHS COMPLIANT: YES

Supplier's Site Datasheet
Thick Film Chip R, 0603, 0.5%, Precision Rohs Compliant Panasonic - 51W9616 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Chip R, 0603, 0.5%, Precision Rohs Compliant Panasonic
51W9616
Thick Film Chip R, 0603, 0.5%, Precision Rohs Compliant Panasonic 51W9616
THICK FILM CHIP R, 0603, 0.5%, PRECISION ROHS COMPLIANT: YES

THICK FILM CHIP R, 0603, 0.5%, PRECISION ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 965959-ERJ-3RBD1002V 52-ERJ-3RBD1002V 57AK2270
Product Name Chip Resistor - Surface Mount - ERJ-3RBD1002V SMD 50V 63mW Resistor Thick Film Chip R, 0603, 0.5%, Precision Rohs Compliant Panasonic
Technology / Construction MetalFilm; Thick Film (Chip) THICK FILM Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603
Resistance Range 10000 ohms 10000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Temperature Coefficient 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1364742 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m)
Standards and Certifications RoHS
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details