Panasonic Current Sense Res, 0R005, 0.25W, 0603; Resistance Panasonic ERJ-3LWJR005V

Description
CURRENT SENSE RES, 0R005, 0.25W, 0603; Resistance:0.005ohm; Product Range:ERJ3LW Series; Resistor Case / Package:0603 [1608 Metric]; Power Rating:250mW; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Product Length:1.6mm RoHS Compliant: Yes
Datasheet
Description
CURRENT SENSE RES, 0R005, 0.25W, 0603; Resistance:0.005ohm; Product Range:ERJ3LW Series; Resistor Case / Package:0603 [1608 Metric]; Power Rating:250mW; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Product Length:1.6mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Res, 0R005, 0.25W, 0603; Resistance Panasonic - 68AC0035 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R005, 0.25W, 0603; Resistance Panasonic
68AC0035
Current Sense Res, 0R005, 0.25W, 0603; Resistance Panasonic 68AC0035
CURRENT SENSE RES, 0R005, 0.25W, 0603; Resistance:0.005ohm; Product Range:ERJ3LW Series; Resistor Case / Package:0603 [1608 Metric]; Power Rating:250mW; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Product Length:1.6mm RoHS Compliant: Yes

CURRENT SENSE RES, 0R005, 0.25W, 0603; Resistance:0.005ohm; Product Range:ERJ3LW Series; Resistor Case / Package:0603 [1608 Metric]; Power Rating:250mW; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet
Current Sense Res, 0R005, 0.25W, 0603; Resistance Panasonic - 68AC0034 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R005, 0.25W, 0603; Resistance Panasonic
68AC0034
Current Sense Res, 0R005, 0.25W, 0603; Resistance Panasonic 68AC0034
CURRENT SENSE RES, 0R005, 0.25W, 0603; Resistance:0.005ohm; Product Range:ERJ3LW Series; Resistor Case / Package:0603 [1608 Metric]; Power Rating:250mW; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Product Length:1.6mm RoHS Compliant: Yes

CURRENT SENSE RES, 0R005, 0.25W, 0603; Resistance:0.005ohm; Product Range:ERJ3LW Series; Resistor Case / Package:0603 [1608 Metric]; Power Rating:250mW; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AC0035
Product Name Current Sense Res, 0R005, 0.25W, 0603; Resistance Panasonic
Configuration Single Resistor
Category / Application Current Sensing
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249348 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMT-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details