Panasonic 0.01 OHM 4W Resistor ERJ-3LWFR010V

Description
RES 0.01 OHM 1% 1/4W 0603 Product overview: ERJ-3LWFR010V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.01 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.01 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3LWFR010V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 0.01 OHM 1% 1/4W 0603 Product overview: ERJ-3LWFR010V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.01 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.01 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3LWFR010V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.01 OHM 4W Resistor - 52-ERJ-3LWFR010V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.01 OHM 4W Resistor
52-ERJ-3LWFR010V
0.01 OHM 4W Resistor 52-ERJ-3LWFR010V
RES 0.01 OHM 1% 1/4W 0603 Product overview: ERJ-3LWFR010V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.01 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.01 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3LWFR010V can be used for catalog matching and distributor lookup.

RES 0.01 OHM 1% 1/4W 0603 Product overview: ERJ-3LWFR010V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.01 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.01 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3LWFR010V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
0603 Currentsensing Resistor Rohs Compliant Panasonic - 31X2573 - Newark, An Avnet Company
Chicago, IL, United States
0603 Currentsensing Resistor Rohs Compliant Panasonic
31X2573
0603 Currentsensing Resistor Rohs Compliant Panasonic 31X2573
0603 CURRENTSENSING RESISTOR ROHS COMPLIANT: YES

0603 CURRENTSENSING RESISTOR ROHS COMPLIANT: YES

Supplier's Site
RES 0.01 OHM 1% 1/4W 0603 - 590-ERJ-3LWFR010V - Utmel Electronic Limited
Hong Kong, China
RES 0.01 OHM 1% 1/4W 0603
590-ERJ-3LWFR010V
RES 0.01 OHM 1% 1/4W 0603 590-ERJ-3LWFR010V
RES 0.01 OHM 1% 1/4W 0603

RES 0.01 OHM 1% 1/4W 0603

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Resistors Resistors
Product Number 52-ERJ-3LWFR010V 31X2573 590-ERJ-3LWFR010V
Product Name 0.01 OHM 4W Resistor 0603 Currentsensing Resistor Rohs Compliant Panasonic RES 0.01 OHM 1% 1/4W 0603
Technology / Construction Thick Film Thick Film (Chip); Thick Film
Mounting / Packaging 0603 (1608 Metric) 0603
Resistance Range 0.0100 ohms 0.0100 ohms
Temperature Coefficient 0.0 ±ppm/°C 0.0 ±ppm/°C
Power Rating 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details