Panasonic Res, Thick Film, 9K1, 5%, 0.1W, 0603; Resistance Panasonic ERJ-3GEYJ912V

Description
RES, THICK FILM, 9K1, 5%, 0.1W, 0603; Resistance:9.1kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 9K1, 5%, 0.1W, 0603; Resistance:9.1kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 9K1, 5%, 0.1W, 0603; Resistance Panasonic - 65T8700 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 9K1, 5%, 0.1W, 0603; Resistance Panasonic
65T8700
Res, Thick Film, 9K1, 5%, 0.1W, 0603; Resistance Panasonic 65T8700
RES, THICK FILM, 9K1, 5%, 0.1W, 0603; Resistance:9.1kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 9K1, 5%, 0.1W, 0603; Resistance:9.1kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 9K1, 5%, 0.1W, 0603, Reel; Resistance Panasonic - 97W7590 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 9K1, 5%, 0.1W, 0603, Reel; Resistance Panasonic
97W7590
Res, Thick Film, 9K1, 5%, 0.1W, 0603, Reel; Resistance Panasonic 97W7590
RES, THICK FILM, 9K1, 5%, 0.1W, 0603, REEL; Resistance:9.1kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 9K1, 5%, 0.1W, 0603, REEL; Resistance:9.1kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
RES SMD 9.1K OHM 5% 1/10W 0603 - 590-ERJ-3GEYJ912V - Utmel Electronic Limited
Hong Kong, China
RES SMD 9.1K OHM 5% 1/10W 0603
590-ERJ-3GEYJ912V
RES SMD 9.1K OHM 5% 1/10W 0603 590-ERJ-3GEYJ912V
RES SMD 9.1K OHM 5% 1/10W 0603

RES SMD 9.1K OHM 5% 1/10W 0603

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Resistors Resistors
Product Number 65T8700 97W7590 590-ERJ-3GEYJ912V
Product Name Res, Thick Film, 9K1, 5%, 0.1W, 0603; Resistance Panasonic Res, Thick Film, 9K1, 5%, 0.1W, 0603, Reel; Resistance Panasonic RES SMD 9.1K OHM 5% 1/10W 0603
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip); Thick Film
Mounting / Packaging 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric] Surface Mount Technology (SMT / SMD); Surface Mount
Resistance Range 9100 ohms 9100 ohms 9100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614958-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.27 ohms
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details