Panasonic Resistors - Chip Resistor - Surface Mount ERJ-3GEYJ911V

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1326580-ERJ-3GEYJ911 V Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200 Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Height - Seated (Max): 0.022" (0.55mm) Standard Package: 5,000 Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Ratings: AEC-Q200 Power (Watts): 0.1W, 1/10W Composition: Thick Film Number of Terminations: 2 Resistance: 910 Ohms Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 0603 (1608 Metric) ECCN: EAR99 Fake Threat In the Open Market: 76 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: P910GTR-NDR,P910GBK, P910GDKR,ERJ3GEYJ911 V,P910GCT,ERJ3GSYJ91 1V,ERJ3GSYJ911,P910G CT-NDR,P910GDKR-NDR, P910GTR,ERJ-3GSYJ911 V,P910G,ERJ-3GSYJ911 ,Q2809624ABBB Base Product Number: ERJ-3GEYJ RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1326580-ERJ-3GEYJ911 V Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200 Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Height - Seated (Max): 0.022" (0.55mm) Standard Package: 5,000 Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Ratings: AEC-Q200 Power (Watts): 0.1W, 1/10W Composition: Thick Film Number of Terminations: 2 Resistance: 910 Ohms Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 0603 (1608 Metric) ECCN: EAR99 Fake Threat In the Open Market: 76 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: P910GTR-NDR,P910GBK, P910GDKR,ERJ3GEYJ911 V,P910GCT,ERJ3GSYJ91 1V,ERJ3GSYJ911,P910G CT-NDR,P910GDKR-NDR, P910GTR,ERJ-3GSYJ911 V,P910G,ERJ-3GSYJ911 ,Q2809624ABBB Base Product Number: ERJ-3GEYJ RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - 1326580-ERJ-3GEYJ911V - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1326580-ERJ-3GEYJ911V
Resistors - Chip Resistor - Surface Mount 1326580-ERJ-3GEYJ911V
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1326580-ERJ-3GEYJ911 V Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200 Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Height - Seated (Max): 0.022" (0.55mm) Standard Package: 5,000 Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Ratings: AEC-Q200 Power (Watts): 0.1W, 1/10W Composition: Thick Film Number of Terminations: 2 Resistance: 910 Ohms Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 0603 (1608 Metric) ECCN: EAR99 Fake Threat In the Open Market: 76 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: P910GTR-NDR,P910GBK, P910GDKR,ERJ3GEYJ911 V,P910GCT,ERJ3GSYJ91 1V,ERJ3GSYJ911,P910G CT-NDR,P910GDKR-NDR, P910GTR,ERJ-3GSYJ911 V,P910G,ERJ-3GSYJ911 ,Q2809624ABBB Base Product Number: ERJ-3GEYJ RoHS Status: ROHS3 Compliant

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1326580-ERJ-3GEYJ911V
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Automotive AEC-Q200
Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Height - Seated (Max): 0.022" (0.55mm)
Standard Package: 5,000
Tolerance: ±5%
Temperature Coefficient: ±200ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.1W, 1/10W
Composition: Thick Film
Number of Terminations: 2
Resistance: 910 Ohms
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: 0603 (1608 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 76
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: P910GTR-NDR,P910GBK,P910GDKR,ERJ3GEYJ911V,P910GCT,ERJ3GSYJ911V,ERJ3GSYJ911,P910GCT-NDR,P910GDKR-NDR,P910GTR,ERJ-3GSYJ911V,P910G,ERJ-3GSYJ911,Q2809624ABBB
Base Product Number: ERJ-3GEYJ
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
SMD 910 Ohm 10W Resistor - 52-ERJ-3GEYJ911V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 910 Ohm 10W Resistor
52-ERJ-3GEYJ911V
SMD 910 Ohm 10W Resistor 52-ERJ-3GEYJ911V
910 Ohm 5% 1/10W 0603 SMD Thick Film Resistor Product overview: ERJ-3GEYJ911V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 910 Ohm, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 910 Ohm, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3GEYJ911V can be used for catalog matching and distributor lookup.

910 Ohm 5% 1/10W 0603 SMD Thick Film Resistor Product overview: ERJ-3GEYJ911V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 910 Ohm, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 910 Ohm, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3GEYJ911V can be used for catalog matching and distributor lookup.

Supplier's Site
Res, Thick Film, 910R, 5%, 0.1W, 0603; Resistance Panasonic - 65T8699 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 910R, 5%, 0.1W, 0603; Resistance Panasonic
65T8699
Res, Thick Film, 910R, 5%, 0.1W, 0603; Resistance Panasonic 65T8699
RES, THICK FILM, 910R, 5%, 0.1W, 0603; Resistance:910ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 910R, 5%, 0.1W, 0603; Resistance:910ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 910R, 5%, 0.1W, 0603, Reel; Resistance Panasonic - 97W7589 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 910R, 5%, 0.1W, 0603, Reel; Resistance Panasonic
97W7589
Res, Thick Film, 910R, 5%, 0.1W, 0603, Reel; Resistance Panasonic 97W7589
RES, THICK FILM, 910R, 5%, 0.1W, 0603, REEL; Resistance:910ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 910R, 5%, 0.1W, 0603, REEL; Resistance:910ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 1326580-ERJ-3GEYJ911V 52-ERJ-3GEYJ911V 65T8699 97W7589
Product Name Resistors - Chip Resistor - Surface Mount SMD 910 Ohm 10W Resistor Res, Thick Film, 910R, 5%, 0.1W, 0603; Resistance Panasonic Res, Thick Film, 910R, 5%, 0.1W, 0603, Reel; Resistance Panasonic
Technology / Construction MetalFilm; Thick Film (Chip) THICK FILM Thick Film (Chip) Thick Film (Chip)
Resistance Range 910 ohms 910 ohms 910 ohms 910 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Temperature Coefficient 200 ±ppm/°C
Power Rating 0.1000 watts 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD2874FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details