Panasonic Chip Resistor - Surface Mount ERJ-3GEYJ8R2V

Description
RES SMD 8.2 OHM 5% 1/10W 0603
Datasheet
Description
RES SMD 8.2 OHM 5% 1/10W 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-3GEYJ8R2V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-3GEYJ8R2V
Chip Resistor - Surface Mount ERJ-3GEYJ8R2V
RES SMD 8.2 OHM 5% 1/10W 0603

RES SMD 8.2 OHM 5% 1/10W 0603

Supplier's Site Datasheet
RES SMD 8.2 OHM 5% 1/10W 0603 - 590-ERJ-3GEYJ8R2V - Utmel Electronic Limited
Hong Kong, China
RES SMD 8.2 OHM 5% 1/10W 0603
590-ERJ-3GEYJ8R2V
RES SMD 8.2 OHM 5% 1/10W 0603 590-ERJ-3GEYJ8R2V
RES SMD 8.2 OHM 5% 1/10W 0603

RES SMD 8.2 OHM 5% 1/10W 0603

Supplier's Site
Res, 8R2, 5%, 0.1W, Thick Film, 0603; Resistance Panasonic - 57AK2266 - Newark, An Avnet Company
Chicago, IL, United States
Res, 8R2, 5%, 0.1W, Thick Film, 0603; Resistance Panasonic
57AK2266
Res, 8R2, 5%, 0.1W, Thick Film, 0603; Resistance Panasonic 57AK2266
RES, 8R2, 5%, 0.1W, THICK FILM, 0603; Resistance:8.2ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Reliability; Voltage Rating:75V RoHS Compliant: Yes

RES, 8R2, 5%, 0.1W, THICK FILM, 0603; Resistance:8.2ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Reliability; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 8R2, 5%, 0.1W, Thick Film, 0603; Resistance Panasonic - 65T8690 - Newark, An Avnet Company
Chicago, IL, United States
Res, 8R2, 5%, 0.1W, Thick Film, 0603; Resistance Panasonic
65T8690
Res, 8R2, 5%, 0.1W, Thick Film, 0603; Resistance Panasonic 65T8690
RES, 8R2, 5%, 0.1W, THICK FILM, 0603; Resistance:8.2ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Reliability; Voltage Rating:75V RoHS Compliant: Yes

RES, 8R2, 5%, 0.1W, THICK FILM, 0603; Resistance:8.2ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Reliability; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Utmel Electronic Limited Newark, An Avnet Company
Product Category Chip Resistors Resistors Resistors
Product Number ERJ-3GEYJ8R2V 590-ERJ-3GEYJ8R2V 57AK2266
Product Name Chip Resistor - Surface Mount RES SMD 8.2 OHM 5% 1/10W 0603 Res, 8R2, 5%, 0.1W, Thick Film, 0603; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip); Thick Film Thick Film (Chip)
Resistance Range 8.2 ohms 8.2 ohms 8.2 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Temperature Coefficient -0.1667 ±ppm/°C -0.1667 ±ppm/°C
Power Rating 0.1000 watts 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD203JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details