Panasonic Res, Thick Film, 7K5, 5%, 0.1W, 0603, Reel; Resistance Panasonic ERJ-3GEYJ752V

Description
RES, THICK FILM, 7K5, 5%, 0.1W, 0603, REEL; Resistance:7.5kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Description
RES, THICK FILM, 7K5, 5%, 0.1W, 0603, REEL; Resistance:7.5kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 7K5, 5%, 0.1W, 0603, Reel; Resistance Panasonic - 97W7581 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 7K5, 5%, 0.1W, 0603, Reel; Resistance Panasonic
97W7581
Res, Thick Film, 7K5, 5%, 0.1W, 0603, Reel; Resistance Panasonic 97W7581
RES, THICK FILM, 7K5, 5%, 0.1W, 0603, REEL; Resistance:7.5kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 7K5, 5%, 0.1W, 0603, REEL; Resistance:7.5kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 97W7581
Product Name Res, Thick Film, 7K5, 5%, 0.1W, 0603, Reel; Resistance Panasonic
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through Hole Resistors - 1469510 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R2R2JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers