Panasonic Res, Thick Film, 6R8, 5%, 0.1W, 0603; Resistance Panasonic ERJ-3GEYJ6R8V

Description
RES, THICK FILM, 6R8, 5%, 0.1W, 0603; Resistance:6.8ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 6R8, 5%, 0.1W, 0603; Resistance:6.8ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 6R8, 5%, 0.1W, 0603; Resistance Panasonic - 65T8672 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 6R8, 5%, 0.1W, 0603; Resistance Panasonic
65T8672
Res, Thick Film, 6R8, 5%, 0.1W, 0603; Resistance Panasonic 65T8672
RES, THICK FILM, 6R8, 5%, 0.1W, 0603; Resistance:6.8ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 6R8, 5%, 0.1W, 0603; Resistance:6.8ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 6R8, 5%, 0.1W, 0603, Reel; Resistance Panasonic - 97W7569 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 6R8, 5%, 0.1W, 0603, Reel; Resistance Panasonic
97W7569
Res, Thick Film, 6R8, 5%, 0.1W, 0603, Reel; Resistance Panasonic 97W7569
RES, THICK FILM, 6R8, 5%, 0.1W, 0603, REEL; Resistance:6.8ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 6R8, 5%, 0.1W, 0603, REEL; Resistance:6.8ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 65T8672 97W7569
Product Name Res, Thick Film, 6R8, 5%, 0.1W, 0603; Resistance Panasonic Res, Thick Film, 6R8, 5%, 0.1W, 0603, Reel; Resistance Panasonic
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Resistance Range 6.8 ohms 6.8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Chassis Mount Resistors - 1311318 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers