Panasonic SMD 10W Resistor ERJ-3GEYJ682V

Description
RES SMD 6.8K OHM 5% 1/10W 0603 Product overview: ERJ-3GEYJ682V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3GEYJ682V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES SMD 6.8K OHM 5% 1/10W 0603 Product overview: ERJ-3GEYJ682V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3GEYJ682V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 10W Resistor - 52-ERJ-3GEYJ682V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10W Resistor
52-ERJ-3GEYJ682V
SMD 10W Resistor 52-ERJ-3GEYJ682V
RES SMD 6.8K OHM 5% 1/10W 0603 Product overview: ERJ-3GEYJ682V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3GEYJ682V can be used for catalog matching and distributor lookup.

RES SMD 6.8K OHM 5% 1/10W 0603 Product overview: ERJ-3GEYJ682V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3GEYJ682V can be used for catalog matching and distributor lookup.

Supplier's Site
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERJ-3GEYJ682V
918618-ERJ-3GEYJ682V
Chip Resistor - Surface Mount - ERJ-3GEYJ682V 918618-ERJ-3GEYJ682V
Manufacturer: Panasonic Win Source Part Number: 918618-ERJ-3GEYJ682V Series: ERJ-3G Operating Temperature Range: -55°C ~ 155°C Features: 6.8 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film Package: 0603 (1608 Metric) Package: Reel - TR Categories: Resistors Case / Package: 0603 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 28 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: ERJ-3GSYJ682V, P6.8KGCT-NDR, Q2809624DD, ERJ3GEYJ682V, P6.8KGDKR, ERJ3GSYJ682, P6.8KGTR, P6.8KGBK, ERJ-3GSYJ682, P6.8KGTR-NDR, P6.8KGCT, ERJ3GSYJ682V, P6.8KG, P6.8KGDKR-NDR

Manufacturer: Panasonic
Win Source Part Number: 918618-ERJ-3GEYJ682V
Series: ERJ-3G
Operating Temperature Range: -55°C ~ 155°C
Features: 6.8 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Package: 0603 (1608 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 0603
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 28 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: ERJ-3GSYJ682V, P6.8KGCT-NDR, Q2809624DD, ERJ3GEYJ682V, P6.8KGDKR, ERJ3GSYJ682, P6.8KGTR, P6.8KGBK, ERJ-3GSYJ682, P6.8KGTR-NDR, P6.8KGCT, ERJ3GSYJ682V, P6.8KG, P6.8KGDKR-NDR

Buy Now Datasheet
Res, Thick Film, 6K8, 5%, 0.1W, 0603, Reel; Resistance Panasonic - 97W7576 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 6K8, 5%, 0.1W, 0603, Reel; Resistance Panasonic
97W7576
Res, Thick Film, 6K8, 5%, 0.1W, 0603, Reel; Resistance Panasonic 97W7576
RES, THICK FILM, 6K8, 5%, 0.1W, 0603, REEL; Resistance:6.8kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 6K8, 5%, 0.1W, 0603, REEL; Resistance:6.8kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 52-ERJ-3GEYJ682V 918618-ERJ-3GEYJ682V 97W7576
Product Name SMD 10W Resistor Chip Resistor - Surface Mount - ERJ-3GEYJ682V Res, Thick Film, 6K8, 5%, 0.1W, 0603, Reel; Resistance Panasonic
Technology / Construction Thick Film MetalFilm; Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603 (1608 Metric) 0603; 0603 [1608 Metric]
Resistance Range 6800 ohms 6800 ohms
Power Rating 0.1000 watts 0.1000 watts
Operating DC Voltage 75 volts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details