Panasonic SMD 680 Ohm 10W Resistor ERJ-3GEYJ681V

Description
680 Ohm 5% 1/10W 0603 SMD Thick Film Resistor Product overview: ERJ-3GEYJ681V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 680 Ohm, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 680 Ohm, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3GEYJ681V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
680 Ohm 5% 1/10W 0603 SMD Thick Film Resistor Product overview: ERJ-3GEYJ681V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 680 Ohm, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 680 Ohm, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3GEYJ681V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 680 Ohm 10W Resistor - 52-ERJ-3GEYJ681V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 680 Ohm 10W Resistor
52-ERJ-3GEYJ681V
SMD 680 Ohm 10W Resistor 52-ERJ-3GEYJ681V
680 Ohm 5% 1/10W 0603 SMD Thick Film Resistor Product overview: ERJ-3GEYJ681V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 680 Ohm, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 680 Ohm, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3GEYJ681V can be used for catalog matching and distributor lookup.

680 Ohm 5% 1/10W 0603 SMD Thick Film Resistor Product overview: ERJ-3GEYJ681V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 680 Ohm, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 680 Ohm, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3GEYJ681V can be used for catalog matching and distributor lookup.

Supplier's Site
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1066248-ERJ-3GEYJ681V
Resistors - Chip Resistor - Surface Mount 1066248-ERJ-3GEYJ681V
Win Source Part Number: 1066248-ERJ-3GEYJ681 V Category: Resistors>Chip Resistor - Surface Mount Series: ERJ-3G Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.022" (0.55mm) Standard Package: 5,000 Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Ratings: AEC-Q200 Power (Watts): 0.1W, 1/10W Composition: Thick Film Number of Terminations: 2 Resistance: 680 Ohms Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Alternative Parts (Cross-Reference): TJT300680RJ; RK73B1JTTD681J; CRCW0603680RJNEA; RK73B1JTTD621J; CRCW0603620RJNEA; MCR03EZPJ621; RC0603JR-07680RLERJ- 3GEYJ681V.; ERJ3GEYJ681V; ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Panasonic Electronic Components Other Names: ERJ3GEYJ681V,P680GDK R,P680GTR,P680GCT-ND R,ERJ-3GSYJ681V,P680 GTR-NDR,P680GDKR-NDR ,ERJ-3GSYJ681,P680G, ERJ3GSYJ681,P680GBK, ERJ3GSYJ681V,Q280962 4AJ,P680GCT Base Product Number: ERJ-3GEYJ

Win Source Part Number: 1066248-ERJ-3GEYJ681V
Category: Resistors>Chip Resistor - Surface Mount
Series: ERJ-3G
Features: Automotive AEC-Q200
Package: Tape & Reel
Height - Seated (Max): 0.022" (0.55mm)
Standard Package: 5,000
Tolerance: ±5%
Temperature Coefficient: ±200ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.1W, 1/10W
Composition: Thick Film
Number of Terminations: 2
Resistance: 680 Ohms
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Alternative Parts (Cross-Reference): TJT300680RJ; RK73B1JTTD681J; CRCW0603680RJNEA; RK73B1JTTD621J; CRCW0603620RJNEA; MCR03EZPJ621; RC0603JR-07680RLERJ-3GEYJ681V.; ERJ3GEYJ681V;
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: Panasonic Electronic Components
Other Names: ERJ3GEYJ681V,P680GDKR,P680GTR,P680GCT-NDR,ERJ-3GSYJ681V,P680GTR-NDR,P680GDKR-NDR,ERJ-3GSYJ681,P680G,ERJ3GSYJ681,P680GBK,ERJ3GSYJ681V,Q2809624AJ,P680GCT
Base Product Number: ERJ-3GEYJ

Buy Now Datasheet
Res, Thick Film, 680R, 5%, 0.1W, 0603, Reel; Resistance Panasonic - 97W7575 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 680R, 5%, 0.1W, 0603, Reel; Resistance Panasonic
97W7575
Res, Thick Film, 680R, 5%, 0.1W, 0603, Reel; Resistance Panasonic 97W7575
RES, THICK FILM, 680R, 5%, 0.1W, 0603, REEL; Resistance:680ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 680R, 5%, 0.1W, 0603, REEL; Resistance:680ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 680R, 5%, 0.1W, 0603; Resistance Panasonic - 65T8679 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 680R, 5%, 0.1W, 0603; Resistance Panasonic
65T8679
Res, Thick Film, 680R, 5%, 0.1W, 0603; Resistance Panasonic 65T8679
RES, THICK FILM, 680R, 5%, 0.1W, 0603; Resistance:680ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 680R, 5%, 0.1W, 0603; Resistance:680ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 52-ERJ-3GEYJ681V 1066248-ERJ-3GEYJ681V 97W7575 65T8679
Product Name SMD 680 Ohm 10W Resistor Resistors - Chip Resistor - Surface Mount Res, Thick Film, 680R, 5%, 0.1W, 0603, Reel; Resistance Panasonic Res, Thick Film, 680R, 5%, 0.1W, 0603; Resistance Panasonic
Technology / Construction THICK FILM MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 680 ohms 680 ohms 680 ohms 680 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Operating DC Voltage 75 volts 75 volts
Operating AC Voltage 75 volts 75 volts
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Resistors - 1-1614886-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 37.4 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details