Panasonic Res, Thick Film, 6K2, 5%, 0.1W, 0603, Reel; Resistance Panasonic ERJ-3GEYJ622V

Description
RES, THICK FILM, 6K2, 5%, 0.1W, 0603, REEL; Resistance:6.2kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Description
RES, THICK FILM, 6K2, 5%, 0.1W, 0603, REEL; Resistance:6.2kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 6K2, 5%, 0.1W, 0603, Reel; Resistance Panasonic - 97W7572 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 6K2, 5%, 0.1W, 0603, Reel; Resistance Panasonic
97W7572
Res, Thick Film, 6K2, 5%, 0.1W, 0603, Reel; Resistance Panasonic 97W7572
RES, THICK FILM, 6K2, 5%, 0.1W, 0603, REEL; Resistance:6.2kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 6K2, 5%, 0.1W, 0603, REEL; Resistance:6.2kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 97W7572
Product Name Res, Thick Film, 6K2, 5%, 0.1W, 0603, Reel; Resistance Panasonic
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 1-1614975-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 37400 ohms
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details