RES, THICK FILM, 5R6, 5%, 0.1W, 0603, REEL; Resistance:5.6ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case Style:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes
RES SMD 5.6 OHM 5% 1/10W 0603
| Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Resistors | Chip Resistors |
| Product Number | 97W7557 | ERJ-3GEYJ5R6V |
| Product Name | Res, Thick Film, 5R6, 5%, 0.1W, 0603, Reel; Resistance Panasonic | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 0603 | |
| Resistance Range | 5.6 ohms | 5.6 ohms |