Panasonic SMD 5.1 Ohm 10W 75V Resistor ERJ-3GEYJ5R1V

Description
5.1 Ohm 5% 1/10W 0603 SMD Chip Resistor, 75V Product overview: ERJ-3GEYJ5R1V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5.1 Ohm, 10W, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5.1 Ohm, 10W, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3GEYJ5R1V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
5.1 Ohm 5% 1/10W 0603 SMD Chip Resistor, 75V Product overview: ERJ-3GEYJ5R1V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5.1 Ohm, 10W, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5.1 Ohm, 10W, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3GEYJ5R1V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 5.1 Ohm 10W 75V Resistor - 52-ERJ-3GEYJ5R1V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 5.1 Ohm 10W 75V Resistor
52-ERJ-3GEYJ5R1V
SMD 5.1 Ohm 10W 75V Resistor 52-ERJ-3GEYJ5R1V
5.1 Ohm 5% 1/10W 0603 SMD Chip Resistor, 75V Product overview: ERJ-3GEYJ5R1V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5.1 Ohm, 10W, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5.1 Ohm, 10W, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3GEYJ5R1V can be used for catalog matching and distributor lookup.

5.1 Ohm 5% 1/10W 0603 SMD Chip Resistor, 75V Product overview: ERJ-3GEYJ5R1V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5.1 Ohm, 10W, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5.1 Ohm, 10W, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3GEYJ5R1V can be used for catalog matching and distributor lookup.

Supplier's Site
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERJ-3GEYJ5R1V
918617-ERJ-3GEYJ5R1V
Chip Resistor - Surface Mount - ERJ-3GEYJ5R1V 918617-ERJ-3GEYJ5R1V
Manufacturer: Panasonic Win Source Part Number: 918617-ERJ-3GEYJ5R1V Series: ERJ-3G Operating Temperature Range: -55°C ~ 155°C Features: 5.1 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film Package: 0603 (1608 Metric) Package: Reel - TR Categories: Resistors Case / Package: 0603 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 28 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: ERJ-3GSYJ5R1V, P5.1GTR-NDR, P5.1GCT, P5.1GDKR-NDR, ERJ3GSYJ5R1V, 2266-ERJ-3GEYJ5R1V, P5.1GDKR, P5.1GCT-NDR, ERJ3GEYJ5R1V, P5.1GTR

Manufacturer: Panasonic
Win Source Part Number: 918617-ERJ-3GEYJ5R1V
Series: ERJ-3G
Operating Temperature Range: -55°C ~ 155°C
Features: 5.1 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Package: 0603 (1608 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 0603
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 28 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: ERJ-3GSYJ5R1V, P5.1GTR-NDR, P5.1GCT, P5.1GDKR-NDR, ERJ3GSYJ5R1V, 2266-ERJ-3GEYJ5R1V, P5.1GDKR, P5.1GCT-NDR, ERJ3GEYJ5R1V, P5.1GTR

Buy Now Datasheet
Res, Thick Film, 5R1, 5%, 0.1W, 0603; Resistance Panasonic - 65T8658 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 5R1, 5%, 0.1W, 0603; Resistance Panasonic
65T8658
Res, Thick Film, 5R1, 5%, 0.1W, 0603; Resistance Panasonic 65T8658
RES, THICK FILM, 5R1, 5%, 0.1W, 0603; Resistance:5.1ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 5R1, 5%, 0.1W, 0603; Resistance:5.1ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 5R1, 5%, 0.1W, 0603, Reel; Resistance Panasonic - 97W7556 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 5R1, 5%, 0.1W, 0603, Reel; Resistance Panasonic
97W7556
Res, Thick Film, 5R1, 5%, 0.1W, 0603, Reel; Resistance Panasonic 97W7556
RES, THICK FILM, 5R1, 5%, 0.1W, 0603, REEL; Resistance:5.1ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 5R1, 5%, 0.1W, 0603, REEL; Resistance:5.1ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 52-ERJ-3GEYJ5R1V 918617-ERJ-3GEYJ5R1V 65T8658 97W7556
Product Name SMD 5.1 Ohm 10W 75V Resistor Chip Resistor - Surface Mount - ERJ-3GEYJ5R1V Res, Thick Film, 5R1, 5%, 0.1W, 0603; Resistance Panasonic Res, Thick Film, 5R1, 5%, 0.1W, 0603, Reel; Resistance Panasonic
Resistance Range 5.1 ohms 5.1 ohms 5.1 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Operating DC Voltage 75 volts 75 volts
Operating AC Voltage 75 volts 75 volts
Standards and Certifications RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 1691801 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Through Hole Resistors - 2019-CF1/2C124J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details