Panasonic RES SMD 560K OHM 5% 1/10W 0603 ERJ-3GEYJ564V

Description
RES SMD 560K OHM 5% 1/10W 0603
Datasheet
Description
RES SMD 560K OHM 5% 1/10W 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES SMD 560K OHM 5% 1/10W 0603 - 590-ERJ-3GEYJ564V - Utmel Electronic Limited
Hong Kong, China
RES SMD 560K OHM 5% 1/10W 0603
590-ERJ-3GEYJ564V
RES SMD 560K OHM 5% 1/10W 0603 590-ERJ-3GEYJ564V
RES SMD 560K OHM 5% 1/10W 0603

RES SMD 560K OHM 5% 1/10W 0603

Supplier's Site
Res, Thick Film, 560K, 5%, 0.1W, 0603, Reel; Resistance Panasonic - 97W7568 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 560K, 5%, 0.1W, 0603, Reel; Resistance Panasonic
97W7568
Res, Thick Film, 560K, 5%, 0.1W, 0603, Reel; Resistance Panasonic 97W7568
RES, THICK FILM, 560K, 5%, 0.1W, 0603, REEL; Resistance:560kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 560K, 5%, 0.1W, 0603, REEL; Resistance:560kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 560K, 5%, 0.1W, 0603; Resistance Panasonic - 65T8670 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 560K, 5%, 0.1W, 0603; Resistance Panasonic
65T8670
Res, Thick Film, 560K, 5%, 0.1W, 0603; Resistance Panasonic 65T8670
RES, THICK FILM, 560K, 5%, 0.1W, 0603; Resistance:560kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 560K, 5%, 0.1W, 0603; Resistance:560kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 590-ERJ-3GEYJ564V 97W7568 65T8670
Product Name RES SMD 560K OHM 5% 1/10W 0603 Res, Thick Film, 560K, 5%, 0.1W, 0603, Reel; Resistance Panasonic Res, Thick Film, 560K, 5%, 0.1W, 0603; Resistance Panasonic
Configuration Single Resistor Single Resistor Single Resistor
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); Surface Mount 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Resistance Range 560000 ohms 560000 ohms 560000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/2C122J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Chassis Mount Resistors - 1617563 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details