Panasonic RES SMD 56K OHM 5% 1/10W 0603 ERJ-3GEYJ563V

Description
RES SMD 56K OHM 5% 1/10W 0603
Datasheet
Description
RES SMD 56K OHM 5% 1/10W 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES SMD 56K OHM 5% 1/10W 0603 - 590-ERJ-3GEYJ563V - Utmel Electronic Limited
Hong Kong, China
RES SMD 56K OHM 5% 1/10W 0603
590-ERJ-3GEYJ563V
RES SMD 56K OHM 5% 1/10W 0603 590-ERJ-3GEYJ563V
RES SMD 56K OHM 5% 1/10W 0603

RES SMD 56K OHM 5% 1/10W 0603

Supplier's Site
Res, Thick Film, 56K, 5%, 0.1W, 0603; Resistance Panasonic - 65T8669 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 56K, 5%, 0.1W, 0603; Resistance Panasonic
65T8669
Res, Thick Film, 56K, 5%, 0.1W, 0603; Resistance Panasonic 65T8669
RES, THICK FILM, 56K, 5%, 0.1W, 0603; Resistance:56kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 56K, 5%, 0.1W, 0603; Resistance:56kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 56K, 5%, 0.1W, 0603, Reel; Resistance Panasonic - 97W7567 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 56K, 5%, 0.1W, 0603, Reel; Resistance Panasonic
97W7567
Res, Thick Film, 56K, 5%, 0.1W, 0603, Reel; Resistance Panasonic 97W7567
RES, THICK FILM, 56K, 5%, 0.1W, 0603, REEL; Resistance:56kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 56K, 5%, 0.1W, 0603, REEL; Resistance:56kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 590-ERJ-3GEYJ563V 65T8669 97W7567
Product Name RES SMD 56K OHM 5% 1/10W 0603 Res, Thick Film, 56K, 5%, 0.1W, 0603; Resistance Panasonic Res, Thick Film, 56K, 5%, 0.1W, 0603, Reel; Resistance Panasonic
Configuration Single Resistor Single Resistor Single Resistor
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); Surface Mount 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Resistance Range 56000 ohms 56000 ohms 56000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614895-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9420 ohms
View Details
4 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details