Panasonic RES SMD 5.1M OHM 5% 1/10W 0603 ERJ-3GEYJ515V

Description
RES SMD 5.1M OHM 5% 1/10W 0603
Datasheet
Description
RES SMD 5.1M OHM 5% 1/10W 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES SMD 5.1M OHM 5% 1/10W 0603 - 590-ERJ-3GEYJ515V - Utmel Electronic Limited
Hong Kong, China
RES SMD 5.1M OHM 5% 1/10W 0603
590-ERJ-3GEYJ515V
RES SMD 5.1M OHM 5% 1/10W 0603 590-ERJ-3GEYJ515V
RES SMD 5.1M OHM 5% 1/10W 0603

RES SMD 5.1M OHM 5% 1/10W 0603

Supplier's Site
Res, Thick Film, 5M1, 5%, 0.1W, 0603, Reel; Resistance Panasonic - 97W7563 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 5M1, 5%, 0.1W, 0603, Reel; Resistance Panasonic
97W7563
Res, Thick Film, 5M1, 5%, 0.1W, 0603, Reel; Resistance Panasonic 97W7563
RES, THICK FILM, 5M1, 5%, 0.1W, 0603, REEL; Resistance:5.1Mohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 5M1, 5%, 0.1W, 0603, REEL; Resistance:5.1Mohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Utmel Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 590-ERJ-3GEYJ515V 97W7563
Product Name RES SMD 5.1M OHM 5% 1/10W 0603 Res, Thick Film, 5M1, 5%, 0.1W, 0603, Reel; Resistance Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); Surface Mount 0603; 0603 [1608 Metric]
Resistance Range 5.10E6 ohms 5.10E6 ohms
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details