Panasonic RES SMD 5.1K OHM 5% 1/10W 0603 ERJ-3GEYJ512V

Description
RES SMD 5.1K OHM 5% 1/10W 0603
Datasheet
Description
RES SMD 5.1K OHM 5% 1/10W 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES SMD 5.1K OHM 5% 1/10W 0603 - 590-ERJ-3GEYJ512V - Utmel Electronic Limited
Hong Kong, China
RES SMD 5.1K OHM 5% 1/10W 0603
590-ERJ-3GEYJ512V
RES SMD 5.1K OHM 5% 1/10W 0603 590-ERJ-3GEYJ512V
RES SMD 5.1K OHM 5% 1/10W 0603

RES SMD 5.1K OHM 5% 1/10W 0603

Supplier's Site
Res, Thick Film, 5K1, 5%, 0.1W, 0603; Resistance Panasonic - 65T8662 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 5K1, 5%, 0.1W, 0603; Resistance Panasonic
65T8662
Res, Thick Film, 5K1, 5%, 0.1W, 0603; Resistance Panasonic 65T8662
RES, THICK FILM, 5K1, 5%, 0.1W, 0603; Resistance:5.1kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 5K1, 5%, 0.1W, 0603; Resistance:5.1kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 5K1, 5%, 0.1W, 0603, Reel; Resistance Panasonic - 97W7560 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 5K1, 5%, 0.1W, 0603, Reel; Resistance Panasonic
97W7560
Res, Thick Film, 5K1, 5%, 0.1W, 0603, Reel; Resistance Panasonic 97W7560
RES, THICK FILM, 5K1, 5%, 0.1W, 0603, REEL; Resistance:5.1kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 5K1, 5%, 0.1W, 0603, REEL; Resistance:5.1kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - ERJ-3GEYJ512V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-3GEYJ512V
Chip Resistor - Surface Mount ERJ-3GEYJ512V
RES SMD 5.1K OHM 5% 1/10W 0603

RES SMD 5.1K OHM 5% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number 590-ERJ-3GEYJ512V 65T8662 97W7560 ERJ-3GEYJ512V
Product Name RES SMD 5.1K OHM 5% 1/10W 0603 Res, Thick Film, 5K1, 5%, 0.1W, 0603; Resistance Panasonic Res, Thick Film, 5K1, 5%, 0.1W, 0603, Reel; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); Surface Mount 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Resistance Range 5100 ohms 5100 ohms 5100 ohms 5100 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614895-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9480 ohms
View Details
4 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details