Panasonic Resistors - Chip Resistor - Surface Mount ERJ-3GEYJ510V

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1326604-ERJ-3GEYJ510 V Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200 Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Height - Seated (Max): 0.022" (0.55mm) Standard Package: 5,000 Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Ratings: AEC-Q200 Power (Watts): 0.1W, 1/10W Composition: Thick Film Number of Terminations: 2 Resistance: 51 Ohms Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 0603 (1608 Metric) ECCN: EAR99 Fake Threat In the Open Market: 74 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: P51GBK,ERJ-3GSYJ510V ,P51GCT-NDR,P51GDKR, P51GCT,P51GTR-NDR,P5 1GDKR-NDR,ERJ3GEYJ51 0V,ERJ-3GSYJ510,ERJ3 GSYJ510,ERJ3GSYJ510V ,P51GTR,P51G Base Product Number: ERJ-3GEYJ RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1326604-ERJ-3GEYJ510 V Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200 Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Height - Seated (Max): 0.022" (0.55mm) Standard Package: 5,000 Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Ratings: AEC-Q200 Power (Watts): 0.1W, 1/10W Composition: Thick Film Number of Terminations: 2 Resistance: 51 Ohms Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 0603 (1608 Metric) ECCN: EAR99 Fake Threat In the Open Market: 74 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: P51GBK,ERJ-3GSYJ510V ,P51GCT-NDR,P51GDKR, P51GCT,P51GTR-NDR,P5 1GDKR-NDR,ERJ3GEYJ51 0V,ERJ-3GSYJ510,ERJ3 GSYJ510,ERJ3GSYJ510V ,P51GTR,P51G Base Product Number: ERJ-3GEYJ RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - 1326604-ERJ-3GEYJ510V - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1326604-ERJ-3GEYJ510V
Resistors - Chip Resistor - Surface Mount 1326604-ERJ-3GEYJ510V
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1326604-ERJ-3GEYJ510 V Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200 Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Height - Seated (Max): 0.022" (0.55mm) Standard Package: 5,000 Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Ratings: AEC-Q200 Power (Watts): 0.1W, 1/10W Composition: Thick Film Number of Terminations: 2 Resistance: 51 Ohms Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 0603 (1608 Metric) ECCN: EAR99 Fake Threat In the Open Market: 74 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: P51GBK,ERJ-3GSYJ510V ,P51GCT-NDR,P51GDKR, P51GCT,P51GTR-NDR,P5 1GDKR-NDR,ERJ3GEYJ51 0V,ERJ-3GSYJ510,ERJ3 GSYJ510,ERJ3GSYJ510V ,P51GTR,P51G Base Product Number: ERJ-3GEYJ RoHS Status: ROHS3 Compliant

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1326604-ERJ-3GEYJ510V
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Automotive AEC-Q200
Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Height - Seated (Max): 0.022" (0.55mm)
Standard Package: 5,000
Tolerance: ±5%
Temperature Coefficient: ±200ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.1W, 1/10W
Composition: Thick Film
Number of Terminations: 2
Resistance: 51 Ohms
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: 0603 (1608 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 74
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: P51GBK,ERJ-3GSYJ510V,P51GCT-NDR,P51GDKR,P51GCT,P51GTR-NDR,P51GDKR-NDR,ERJ3GEYJ510V,ERJ-3GSYJ510,ERJ3GSYJ510,ERJ3GSYJ510V,P51GTR,P51G
Base Product Number: ERJ-3GEYJ
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Resistors
Product Number 1326604-ERJ-3GEYJ510V
Product Name Resistors - Chip Resistor - Surface Mount
Technology / Construction MetalFilm; Thick Film (Chip)
Resistance Range 51 ohms
Tolerance 5 +/- %
Temperature Coefficient 200 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details