Panasonic Hard To Find - ERJ-3GEYJ4R7V ERJ-3GEYJ4R7V

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 710135-ERJ-3GEYJ4R7V Packaging: Reel Features: Automotive AEC-Q200 Tolerance: ±5% Temperature Coefficient: -100/ +600ppm/°C Composition: Thick Film Number of Terminations: 2 Resistance: 4.7 Ohms Categories: Resistors Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Manufacturer Package: 0603 (1608 Metric) Height - Seated (Maximum): 0.022" (0.55mm) Popularity: Low Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Power (W): 0.1W, 1/10W Parts Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 710135-ERJ-3GEYJ4R7V Packaging: Reel Features: Automotive AEC-Q200 Tolerance: ±5% Temperature Coefficient: -100/ +600ppm/°C Composition: Thick Film Number of Terminations: 2 Resistance: 4.7 Ohms Categories: Resistors Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Manufacturer Package: 0603 (1608 Metric) Height - Seated (Maximum): 0.022" (0.55mm) Popularity: Low Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Power (W): 0.1W, 1/10W Parts Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Hard To Find - ERJ-3GEYJ4R7V
710135-ERJ-3GEYJ4R7V
Hard To Find - ERJ-3GEYJ4R7V 710135-ERJ-3GEYJ4R7V
Manufacturer: Panasonic Electronic Components Win Source Part Number: 710135-ERJ-3GEYJ4R7V Packaging: Reel Features: Automotive AEC-Q200 Tolerance: ±5% Temperature Coefficient: -100/ +600ppm/°C Composition: Thick Film Number of Terminations: 2 Resistance: 4.7 Ohms Categories: Resistors Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Manufacturer Package: 0603 (1608 Metric) Height - Seated (Maximum): 0.022" (0.55mm) Popularity: Low Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Power (W): 0.1W, 1/10W Parts Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 710135-ERJ-3GEYJ4R7V
Packaging: Reel
Features: Automotive AEC-Q200
Tolerance: ±5%
Temperature Coefficient: -100/ +600ppm/°C
Composition: Thick Film
Number of Terminations: 2
Resistance: 4.7 Ohms
Categories: Resistors
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 155°C
Manufacturer Package: 0603 (1608 Metric)
Height - Seated (Maximum): 0.022" (0.55mm)
Popularity: Low
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Power (W): 0.1W, 1/10W
Parts Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)

Buy Now
SMD 4.7 Ohm 10W Resistor - 52-ERJ-3GEYJ4R7V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 4.7 Ohm 10W Resistor
52-ERJ-3GEYJ4R7V
SMD 4.7 Ohm 10W Resistor 52-ERJ-3GEYJ4R7V
4.7 Ohm 5% 1/10W 0603 SMD Thick Film Resistor Product overview: ERJ-3GEYJ4R7V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7 Ohm, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4.7 Ohm, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3GEYJ4R7V can be used for catalog matching and distributor lookup.

4.7 Ohm 5% 1/10W 0603 SMD Thick Film Resistor Product overview: ERJ-3GEYJ4R7V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7 Ohm, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4.7 Ohm, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3GEYJ4R7V can be used for catalog matching and distributor lookup.

Supplier's Site
Chip Resistor - Surface Mount - ERJ-3GEYJ4R7V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-3GEYJ4R7V
Chip Resistor - Surface Mount ERJ-3GEYJ4R7V
RES SMD 4.7 OHM 5% 1/10W 0603

RES SMD 4.7 OHM 5% 1/10W 0603

Supplier's Site Datasheet
Res, Thick Film, 4R7, 5%, 0.1W, 0603; Resistance Panasonic - 65T8646 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 4R7, 5%, 0.1W, 0603; Resistance Panasonic
65T8646
Res, Thick Film, 4R7, 5%, 0.1W, 0603; Resistance Panasonic 65T8646
RES, THICK FILM, 4R7, 5%, 0.1W, 0603; Resistance:4.7ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 4R7, 5%, 0.1W, 0603; Resistance:4.7ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 4R7, 5%, 0.1W, 0603, Reel; Resistance Panasonic - 97W7546 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 4R7, 5%, 0.1W, 0603, Reel; Resistance Panasonic
97W7546
Res, Thick Film, 4R7, 5%, 0.1W, 0603, Reel; Resistance Panasonic 97W7546
RES, THICK FILM, 4R7, 5%, 0.1W, 0603, REEL; Resistance:4.7ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 4R7, 5%, 0.1W, 0603, REEL; Resistance:4.7ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors Resistors
Product Number 710135-ERJ-3GEYJ4R7V 52-ERJ-3GEYJ4R7V ERJ-3GEYJ4R7V 65T8646 97W7546
Product Name Hard To Find - ERJ-3GEYJ4R7V SMD 4.7 Ohm 10W Resistor Chip Resistor - Surface Mount Res, Thick Film, 4R7, 5%, 0.1W, 0603; Resistance Panasonic Res, Thick Film, 4R7, 5%, 0.1W, 0603, Reel; Resistance Panasonic
Technology / Construction MetalFilm; Thick Film (Chip) THICK FILM Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 4.7 ohms 4.7 ohms 4.7 ohms 4.7 ohms 4.7 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Temperature Coefficient -100 to 600 ±ppm/°C -0.1667 ±ppm/°C
Power Rating 0.1000 watts 0.1000 watts 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Surface Mount Resistors - 2573198 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 47000 ohms
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details