Panasonic Res, Thick Film, 4M7, 5%, 0.1W, 0603, Reel; Resistance Panasonic ERJ-3GEYJ475V

Description
RES, THICK FILM, 4M7, 5%, 0.1W, 0603, REEL; Resistance:4.7Mohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 4M7, 5%, 0.1W, 0603, REEL; Resistance:4.7Mohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 4M7, 5%, 0.1W, 0603, Reel; Resistance Panasonic - 97W7555 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 4M7, 5%, 0.1W, 0603, Reel; Resistance Panasonic
97W7555
Res, Thick Film, 4M7, 5%, 0.1W, 0603, Reel; Resistance Panasonic 97W7555
RES, THICK FILM, 4M7, 5%, 0.1W, 0603, REEL; Resistance:4.7Mohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 4M7, 5%, 0.1W, 0603, REEL; Resistance:4.7Mohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
RES SMD 4.7M OHM 5% 1/10W 0603 - 590-ERJ-3GEYJ475V - Utmel Electronic Limited
Hong Kong, China
RES SMD 4.7M OHM 5% 1/10W 0603
590-ERJ-3GEYJ475V
RES SMD 4.7M OHM 5% 1/10W 0603 590-ERJ-3GEYJ475V
RES SMD 4.7M OHM 5% 1/10W 0603

RES SMD 4.7M OHM 5% 1/10W 0603

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Resistors
Product Number 97W7555 590-ERJ-3GEYJ475V
Product Name Res, Thick Film, 4M7, 5%, 0.1W, 0603, Reel; Resistance Panasonic RES SMD 4.7M OHM 5% 1/10W 0603
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip); Thick Film
Mounting / Packaging 0603; 0603 [1608 Metric] Surface Mount Technology (SMT / SMD); Surface Mount
Resistance Range 4.70E6 ohms 4.70E6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375359-BVT-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Surface Mount Resistors - 1-1614352-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 232 ohms
View Details
2 suppliers
Through Hole Resistors - 1722233 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details