Manufacturer: Panasonic
Win Source Part Number: 918615-ERJ-3GEYJ472V
Series: ERJ-3G
Operating Temperature Range: -55°C ~ 155°C
Features: 4.7 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Package: 0603 (1608 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 0603
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 28 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: ERJ3GEYJ472, ERJ-3GSYJ472V, ERJ3GEYJ472V, ERJ-3GSYJ472, Q1657430AM, P4.7KGTR, P4.7KGCT, P4.7KGDKR-NDR, P4.7KGCT-NDR, ERJ3GSY472, P4.7KGTR-NDR, ERJ3GSYJ472V, P4.7KGBK, P4.7KGDKR, ERJ-3GEYJ472, P4.7KG
0603 Thick Film Resistor 4.7kR 5% 1/10W 50V SMD AEC-Q200 Product overview: ERJ-3GEYJ472V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 10W, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 10W, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3GEYJ472V can be used for catalog matching and distributor lookup.
RES SMD 4.7K OHM 5% 1/10W 0603
RES, THICK FILM, 4K7, 5%, 0.1W, 0603; Resistance:4.7kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors | Resistors |
| Product Number | 918615-ERJ-3GEYJ472V | 52-ERJ-3GEYJ472V | ERJ-3GEYJ472V | 65T8654 |
| Product Name | Chip Resistor - Surface Mount - ERJ-3GEYJ472V | Automotive SMD 10W 50V Resistor | Chip Resistor - Surface Mount | Res, Thick Film, 4K7, 5%, 0.1W, 0603; Resistance Panasonic |
| Technology / Construction | MetalFilm; Thick Film (Chip) | THICK FILM | Thick Film (Chip) | Thick Film (Chip) |
| Operating Temperature | -55 to 155 C (-67 to 311 F) | -55 to 155 C (-67 to 311 F) | ||
| Resistance Range | 4700 ohms | 4700 ohms | 4700 ohms | |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | |
| Operating DC Voltage | 75 volts | 75 volts |