Panasonic Res, Thick Film, 4K3, 5%, 0.1W, 0603, Reel; Resistance Panasonic ERJ-3GEYJ432V

Description
RES, THICK FILM, 4K3, 5%, 0.1W, 0603, REEL; Resistance:4.3kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 4K3, 5%, 0.1W, 0603, REEL; Resistance:4.3kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 4K3, 5%, 0.1W, 0603, Reel; Resistance Panasonic - 97W7548 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 4K3, 5%, 0.1W, 0603, Reel; Resistance Panasonic
97W7548
Res, Thick Film, 4K3, 5%, 0.1W, 0603, Reel; Resistance Panasonic 97W7548
RES, THICK FILM, 4K3, 5%, 0.1W, 0603, REEL; Resistance:4.3kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 4K3, 5%, 0.1W, 0603, REEL; Resistance:4.3kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 4K3, 5%, 0.1W, 0603; Resistance Panasonic - 65T8649 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 4K3, 5%, 0.1W, 0603; Resistance Panasonic
65T8649
Res, Thick Film, 4K3, 5%, 0.1W, 0603; Resistance Panasonic 65T8649
RES, THICK FILM, 4K3, 5%, 0.1W, 0603; Resistance:4.3kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 4K3, 5%, 0.1W, 0603; Resistance:4.3kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
RES SMD 4.3K OHM 5% 1/10W 0603 - 590-ERJ-3GEYJ432V - Utmel Electronic Limited
Hong Kong, China
RES SMD 4.3K OHM 5% 1/10W 0603
590-ERJ-3GEYJ432V
RES SMD 4.3K OHM 5% 1/10W 0603 590-ERJ-3GEYJ432V
RES SMD 4.3K OHM 5% 1/10W 0603

RES SMD 4.3K OHM 5% 1/10W 0603

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Resistors Resistors
Product Number 97W7548 65T8649 590-ERJ-3GEYJ432V
Product Name Res, Thick Film, 4K3, 5%, 0.1W, 0603, Reel; Resistance Panasonic Res, Thick Film, 4K3, 5%, 0.1W, 0603; Resistance Panasonic RES SMD 4.3K OHM 5% 1/10W 0603
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip); Thick Film
Mounting / Packaging 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric] Surface Mount Technology (SMT / SMD); Surface Mount
Resistance Range 4300 ohms 4300 ohms 4300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614884-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 5.1 ohms
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMS-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details