Panasonic Res, Thick Film, 430R, 5%, 0.1W, 0603, Reel; Resistance Panasonic ERJ-3GEYJ431V.

Description
RES, THICK FILM, 430R, 5%, 0.1W, 0603, REEL; Resistance:430ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Description
RES, THICK FILM, 430R, 5%, 0.1W, 0603, REEL; Resistance:430ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 430R, 5%, 0.1W, 0603, Reel; Resistance Panasonic - 27AC5293 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 430R, 5%, 0.1W, 0603, Reel; Resistance Panasonic
27AC5293
Res, Thick Film, 430R, 5%, 0.1W, 0603, Reel; Resistance Panasonic 27AC5293
RES, THICK FILM, 430R, 5%, 0.1W, 0603, REEL; Resistance:430ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 430R, 5%, 0.1W, 0603, REEL; Resistance:430ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 27AC5293
Product Name Res, Thick Film, 430R, 5%, 0.1W, 0603, Reel; Resistance Panasonic
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756375 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through-Hole Resistors - 1-1623714-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 5 +/- %
View Details
2 suppliers