Panasonic Res, Thick Film, 430R, 5%, 0.1W, 0603; Resistance Panasonic ERJ-3GEYJ431V

Description
RES, THICK FILM, 430R, 5%, 0.1W, 0603; Resistance:430ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 430R, 5%, 0.1W, 0603; Resistance:430ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 430R, 5%, 0.1W, 0603; Resistance Panasonic - 65T8648 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 430R, 5%, 0.1W, 0603; Resistance Panasonic
65T8648
Res, Thick Film, 430R, 5%, 0.1W, 0603; Resistance Panasonic 65T8648
RES, THICK FILM, 430R, 5%, 0.1W, 0603; Resistance:430ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 430R, 5%, 0.1W, 0603; Resistance:430ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 430R, 5%, 0.1W, 0603, Reel; Resistance Panasonic - 97W7547 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 430R, 5%, 0.1W, 0603, Reel; Resistance Panasonic
97W7547
Res, Thick Film, 430R, 5%, 0.1W, 0603, Reel; Resistance Panasonic 97W7547
RES, THICK FILM, 430R, 5%, 0.1W, 0603, REEL; Resistance:430ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 430R, 5%, 0.1W, 0603, REEL; Resistance:430ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 65T8648 97W7547
Product Name Res, Thick Film, 430R, 5%, 0.1W, 0603; Resistance Panasonic Res, Thick Film, 430R, 5%, 0.1W, 0603, Reel; Resistance Panasonic
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Resistance Range 430 ohms 430 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 1722147 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-BPR58CF1R0J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers