Panasonic Chip Resistor - Surface Mount - ERJ-3GEYJ390V ERJ-3GEYJ390V

Description
Manufacturer: Panasonic Win Source Part Number: 918613-ERJ-3GEYJ390V Series: ERJ-3G Operating Temperature Range: -55°C ~ 155°C Features: 39 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film Package: 0603 (1608 Metric) Package: Reel - TR Categories: Resistors Case / Package: 0603 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 28 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: P39GTR, ERJ3GSYJ390, P39GDKR, ERJ-3GSYJ390, P39GDKR-NDR, ERJ-3GSYJ390V, P39GCT-NDR, P39GCT, P39G, P39GBK, ERJ3GEYJ390V, ERJ3GSYJ390V, P39GTR-NDR, Q2809624R
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 918613-ERJ-3GEYJ390V Series: ERJ-3G Operating Temperature Range: -55°C ~ 155°C Features: 39 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film Package: 0603 (1608 Metric) Package: Reel - TR Categories: Resistors Case / Package: 0603 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 28 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: P39GTR, ERJ3GSYJ390, P39GDKR, ERJ-3GSYJ390, P39GDKR-NDR, ERJ-3GSYJ390V, P39GCT-NDR, P39GCT, P39G, P39GBK, ERJ3GEYJ390V, ERJ3GSYJ390V, P39GTR-NDR, Q2809624R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERJ-3GEYJ390V
918613-ERJ-3GEYJ390V
Chip Resistor - Surface Mount - ERJ-3GEYJ390V 918613-ERJ-3GEYJ390V
Manufacturer: Panasonic Win Source Part Number: 918613-ERJ-3GEYJ390V Series: ERJ-3G Operating Temperature Range: -55°C ~ 155°C Features: 39 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film Package: 0603 (1608 Metric) Package: Reel - TR Categories: Resistors Case / Package: 0603 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 28 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: P39GTR, ERJ3GSYJ390, P39GDKR, ERJ-3GSYJ390, P39GDKR-NDR, ERJ-3GSYJ390V, P39GCT-NDR, P39GCT, P39G, P39GBK, ERJ3GEYJ390V, ERJ3GSYJ390V, P39GTR-NDR, Q2809624R

Manufacturer: Panasonic
Win Source Part Number: 918613-ERJ-3GEYJ390V
Series: ERJ-3G
Operating Temperature Range: -55°C ~ 155°C
Features: 39 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Package: 0603 (1608 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 0603
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 28 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: P39GTR, ERJ3GSYJ390, P39GDKR, ERJ-3GSYJ390, P39GDKR-NDR, ERJ-3GSYJ390V, P39GCT-NDR, P39GCT, P39G, P39GBK, ERJ3GEYJ390V, ERJ3GSYJ390V, P39GTR-NDR, Q2809624R

Buy Now Datasheet
SMD 39 Ohm 10W Resistor - 52-ERJ-3GEYJ390V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 39 Ohm 10W Resistor
52-ERJ-3GEYJ390V
SMD 39 Ohm 10W Resistor 52-ERJ-3GEYJ390V
39 Ohm 5% 1/10W 0603 SMD Thick Film Resistor Product overview: ERJ-3GEYJ390V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 39 Ohm, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 39 Ohm, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3GEYJ390V can be used for catalog matching and distributor lookup.

39 Ohm 5% 1/10W 0603 SMD Thick Film Resistor Product overview: ERJ-3GEYJ390V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 39 Ohm, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 39 Ohm, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3GEYJ390V can be used for catalog matching and distributor lookup.

Supplier's Site
Res, Thick Film, 39R, 5%, 0.1W, 0603; Resistance Panasonic - 65T8639 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 39R, 5%, 0.1W, 0603; Resistance Panasonic
65T8639
Res, Thick Film, 39R, 5%, 0.1W, 0603; Resistance Panasonic 65T8639
RES, THICK FILM, 39R, 5%, 0.1W, 0603; Resistance:39ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 39R, 5%, 0.1W, 0603; Resistance:39ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 39R, 5%, 0.1W, 0603, Reel; Resistance Panasonic - 97W7541 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 39R, 5%, 0.1W, 0603, Reel; Resistance Panasonic
97W7541
Res, Thick Film, 39R, 5%, 0.1W, 0603, Reel; Resistance Panasonic 97W7541
RES, THICK FILM, 39R, 5%, 0.1W, 0603, REEL; Resistance:39ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 39R, 5%, 0.1W, 0603, REEL; Resistance:39ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 918613-ERJ-3GEYJ390V 52-ERJ-3GEYJ390V 65T8639 97W7541
Product Name Chip Resistor - Surface Mount - ERJ-3GEYJ390V SMD 39 Ohm 10W Resistor Res, Thick Film, 39R, 5%, 0.1W, 0603; Resistance Panasonic Res, Thick Film, 39R, 5%, 0.1W, 0603, Reel; Resistance Panasonic
Technology / Construction MetalFilm; Thick Film (Chip) THICK FILM Thick Film (Chip) Thick Film (Chip)
Operating Temperature -55 to 155 C (-67 to 311 F)
Resistance Range 39 ohms 39 ohms 39 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Operating DC Voltage 75 volts 75 volts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52A103JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 1676447-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 84500 ohms
View Details
3 suppliers