Panasonic RES SMD 360K OHM 5% 1/10W 0603 ERJ-3GEYJ364V

Description
RES SMD 360K OHM 5% 1/10W 0603
Description
RES SMD 360K OHM 5% 1/10W 0603

Suppliers

Company
Product
Description
Supplier Links
RES SMD 360K OHM 5% 1/10W 0603 - 590-ERJ-3GEYJ364V - Utmel Electronic Limited
Hong Kong, China
RES SMD 360K OHM 5% 1/10W 0603
590-ERJ-3GEYJ364V
RES SMD 360K OHM 5% 1/10W 0603 590-ERJ-3GEYJ364V
RES SMD 360K OHM 5% 1/10W 0603

RES SMD 360K OHM 5% 1/10W 0603

Supplier's Site

Technical Specifications

  Utmel Electronic Limited
Product Category Resistors
Product Number 590-ERJ-3GEYJ364V
Product Name RES SMD 360K OHM 5% 1/10W 0603
Configuration Single Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Surface Mount
Resistance Range 360000 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 10W Resistor - 53-PBV-R100-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 1-1614891-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 80.6 ohms
View Details
2 suppliers
Through Hole Resistors - 1469503 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details